The MS100 is a wand/pen barcode scanner, an ergonomic and compact device best suited for low-volume applications.
It’s likely that a wand barcode scanner such as the MS100 offers the best form factor for your application. As the least expensive type of barcode scanner in the market, there’s a lot to be said about the lasting value of a wand barcode scanner.
Note:
Optical & Performance
Light Source: 650 ~ 660nm Red LED
Receiving Device: Photo Sensor
Depth of field: 0.04"
Resolution: 5 mils
Print Contrast: 0.6 minimum
Scan Rate: 4 - 24 inches/sec
Reading Angle: 45 to 90 degree
Ambient Light: 5000 Lux/Max
Symbologies
Types: Code 39 standard and full ASCII, EAN-13, UPC-A, EAN-8, UPC-E, standard 2 of 5, Code 128, Code 93, MSI, Code 11, Code 32, Delta Code, Label Code, Plessey Code, Codabar
Communication
Interface: Keyboard wedge
Enclosure
Dimension: Length 5.5 Inches; Diameter 1.2 x .9 Inches
Weight: 2.7 ounces
Cable length: 71 Inches
Case Material: ABS plastic
Power Source
Supply Voltage: 5V DC 10%
Surge Power: < 800mA
Working Current: 60mA 10mA
Environmental
Operating Temperature: 32ºF to 122ºF
Storage Temperature: -4ºF to 140ºF
Humidity: 20% to 85% RH non-condensing
Drop test: 5-foot drop threshold
Warranty
Main Unit: 2 years
Cables, Adapters: 90 days