SignWall-Pro AP-SVCD-001 Digital Signage Appliance

SignWall-Pro allows you to present content in unique and customizable ways, and in 1080p (1920 x 1080) HD resolution. Add HTML 5 content, news tickers, web-page displays, and RSS feeds of your choosing. The SignWall perfectly blends video wall presentation capabilities with the informative layouts of digital signage for optimal results in environments where content matters. An ideal fit for airports, government centers, educational facilities, corporate offices, and more!

Manufacturer Part Number
AP-SVCD-001
EAN/UPC
0813280020671,813280020671
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SUPPORTED FORMATS
Image: JPG, GIF, Animated GIF
Video: AVI, WMV9, MPEG-2 PS, MPEG-1, MPEG-2 MP@ML, MPEG-4.2 ASP, MPEG-4.10/H.264, MP@L3.0
Audio: MPEG-1 Layer I, II, MPEG-4 AAC
Other: Excel, Powerpoint, PDF, HTML, Flash, Quicktime, RSS

VIDEO INTERFACE
Adapter: AMD RADEON 5570 GPU @ 650MHz 900345
Memory: High speed DDR3 Memory
Resolution: Up to 1920 x 1200 @60Hz
Standard Digital
7680 x 1080 (2x2) Eyefinity mode.
1920 x 4320 (1x4) Eyefinity mode.
5760 x 1080 (1x3) Eyefinity mode.
1920 x 3240 (3x1) Eyefinity mode
Connector: (4) DVI-D via VHDCI Breakout Cable

AUDIO INTERFACE
Connector: Stereo 3.5mm Female, SPDIF
Other Interfaces USB:  
Network: RJ-45 Gigabit
Power: Internal 100-240 VAC, 50-60 HZ, 500 Watts

Environmental
Operating temperature: 35º F to 96º F
Storage temperature: -20º F to 140º F

Warranty
1 Year

LIVE CAPTURE TECHNICAL SPECIFICATIONS
Live Capture HD Input (Features): 1080p/60 Hz

  • Can capture HDMI, DVI, YPbPr
  • Capture LPCM audio signal via HDMI
  • Can switch signal dynamically, DVI/HDMI, YPbPr
  • Compatible with CVBS and S-Video
  • Supports automatic detection of input video format, automatic detection of the valid area of video
  • Supports for multi-stage image zoom and provides with three scales for image aspect ratio
  • Supports color adjustment, it can adjust image brightness, contrast, hue, saturation, Gamma; also R, G, B brightness and contrast can be djusted separately
Hardware Color Conversion: Output RGB24, RGB32, YUY2, UYVY, I420
De-Interlace: Vertical Blend and Motion Adaptive

System Specifications
RAM: 4GB (2 x 2GB) 240-Pin DDR3 SDRAM DDR3 1333 (PC3 10666) Desktop Memory
Processor: Intel Core i5 Haswell 3.1 GHz(3.4 GHz Turbo Boost) LGA 1155 95W Quad Core Desktop Processor
Intel Core i7 Haswell 3.4 GHz(3.8 GHz Turbo Boost) LGA 1155 95W Quad Core Desktop Processor
CVBS Input: Standard PAL/NTSC
Storage: 120GB Internal Solid State Drive (SSD)
Operating System: Windows 7 Pro 64 Bit
Input Interface: 1 HDMI interface(DVI)
1 DB9 interface(to YPbPr, S-Video, CVBS,1 unbalanced stereo audio line in)
Maximum Sampling Rate: CVBS: 54MHz (4x Oversampling) HDMI/DVI: 225MHz
YPbPr Input Mode: 480i, 576i, 480p, 576p, 720p, 1080i,1080p
DVI Input Mode: 480i, 576i, 480p, 576p, 720p, 1080i,1080p
HDMI Input Mode: Up to HDMI 1.3 standard, support 36bit DeepColor