9 Port USB 3.0 Aluminum Smart Charging Hub

The Vantec USB 3.0 Aluminum Smart Charging Hub opens up the opportunity to connect multiple USB devices and charge your tablet or smart phone using the dedicated fast charging ports simultaneously. This will save you time and consolidate your devices at one convenient place. This Hub is made with industrial grade aluminum casing and gives you the maximum Current per USB 3.0 or DCP port for any power hungry devices. A Certified Power Adapter is included to ensure stable power for both data and the dedicated charging ports. With USAP support and Plug and Play design, this Hub will simplify and speed up any file transfer.

Manufacturer Part Number
UGT-AH900U3-1C
EAN/UPC
0844767003986,844767003986
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: UGT-AH900U3-1C
Device Support: USB 3.0 Type A (backward compatible with USB 2.0 and 1.1)
Ports: 9, USB 3.0 Type A ports
Charging Ports: 1 USB DCP - one 2.1A
Power: Premium AC adapter 12V, 5Amps
Dimension: 145 x 45 x 25 mm
USB Cable Length: 813 mm (32 inches)