Purpose built for transportation and logistics applications, Honeywell’s Dolphin ® 99GX mobile computer with an integrated handle provides user- friendly ergonomics, cutting-edge wireless technology, multi-functional data capture and extreme durability for front-line workers operating in a variety of locations ranging from loading docks to front line retail.
The reliable and intuitive Dolphin 99GX delivers an outstanding feature set that enables improved productivity for mobile workers. Integrated Shift-PLUSTM technology provides all day battery life, minimizing the time and expense incurred when batteries need to be charged or replaced. The Dolphin 99GX is IP64-rated and can withstand multiple 6 feet (1.8 meters) drops to concrete, ensuring years of trouble-free operation.
The 99GX features the latest in wireless technology, including a software- definable radio that allows on-the-fly switching between GSM and CDMA networks, leading to improved network coverage and lower costs related to device provisioning and deployment. Additionally, built-in Wi-Fi provides workers with access to critical data using the new, lightning fast 802.11n standard while still supporting legacy a/b/g protocols.
Integrated motion, light and proximity sensors help conserve battery life and improve ease of use by automatically optimizing the offering for the current environment. Similarly, multiple keypad options are available to ensure that the device is configured to meet diverse data input needs.
With additional features such as an ultra-bright 3.7 inch display that can be read, even in direct sunlight, the Dolphin 99GX offers superior usability.
Designed with input from leading companies in the transportation and logistics sector, Honeywell’s Dolphin 99GX mobile computer provides a rugged solution that increases productivity by connecting enterprises, front-line workers and customers using real-time wireless communication.
Note:
Mechanical/Environmental
Dimensions 2.7 ̋ W (keypad)
Weight Extended battery – 700g (24.7 oz.)
Operating Temperature -4° to 122°F (-20° to 50°C)
Storage Temperature -13° to 158°F (-25° to 70°C)
Humidity 95% humidity, non-condensing
Drop Withstands multiple 6´ (1.8m) drops to concrete, all axis, and across operating temperature range
Tumble Up to 2,000 (1m) tumbles per IEC 60068-2-32 specification
Environmental Sealing Independently certified to meet IP64 standards for moisture and particle resistance
ESD Air: ±15 KV; Contact: ±8 KV
System Architecture
Processor Texas Instruments® OMAP3715 1.0GHz processor
Operating System Microsoft ® Windows Embedded Handheld 6.5 Classic
Memory 1GB discrete NAND flash x 256 MB RAM
Display Chemically strengthened 3.7˝ transflective active matrix glass display, VGA (480x640), 333 nits
Touch Panel Industrial touch panel with resistive touch and support for finger touch and stylus
Keypad Backlit 55-key alphanumeric
Audio Speaker, microphone
I/O Ports RS-232/USB 2.0/audio out/charging connector, integrated IrDA port with support for SIR mode
Storage Expansion User accessible Micro SDHC memory card slot. Please check current price guide for available qualified card options
Battery Extended – Li-ion, 3.7V, 5000mAh
Battery Life Extended: 15.5 hours (scanning and sending data over WLAN every 9 seconds) Extended: 14.75 hours (scanning and sending data over WWAN every 15 seconds)
Decode Capabilities Reads standard 1D and 2D symbologies
Development Environment Honeywell SDK for Windows® Embedded
Warranty 1 year factory warranty
Service Plans Optional three-and five-year Service Made Simple programs offer worry-free mobile computing
Wireless Connectivity
WLAN 802.11a/b/g/n, Wi-Fi™ - certified
WLAN Security WPA, WPA2 (Personal and Enterprise), 802.1x, EAP-TLS, EAP-TTLS/MSCHAPv2, PEAPv0/EAP-MSCHAPv2, PEAPv1/EAP-GTC, WMM, CWG-RF Profile, CCX v.4, WAPI
WPAN Bluetooth® V2.1, support for enhanced data rate 2.0 Mbps & 3.0 Mbps rates class II