VX228H Widescreen LCD Monitor

Superior Image Quality Meets Ultra-Slim Elegant Design

Delicate touches make a monitor truly great, VX228H Full HD LED monitor, with extremely quick 1ms response time, 80,000,000:1 high contrast ratio and HDMI interfaces, is optimized for the finest image and color quality. This approach extends to the sturdy sundial-inspired design stand and ultra-slim profile without compromising style in ensuring stability and durability.

Manufacturer Part Number
VX228H
EAN/UPC
4716659550525,0886227550517,886227550517,0012304350446,012304350446
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Size: Wide Screen 21.5"(54.6cm) 16:9
True Resolution: 1920x1080
Full HD 1080P: Yes
Pixel Pitch: 0.248mm
Brightness(Max): 250 cd/㎡
ASUS Smart Contrast Ratio (ASCR): 80000000:1
Viewing Angle (CR≧10): 170°(H)/160°(V)
Response Time: 1ms (Gray to Gray)
Display Colors: 16.7M

Video Feature
Trace Free Technology
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes: 6 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode)
Skin-Tone Selection: 3 Modes
Color Temperature Selection: 4 Modes
QuickFit (modes): Yes (Letter/Alignment Grid/Photo Modes)
GamePlus(modes): Yes (Aimpoint/Timer)
HDCP support

Audio Features
Stereo Speakers: 1.5W x 2 Stereo RMS

Convenient Hotkey
SPLENDID Video Preset Mode Selection
Auto. Adjustment
Brightness Adjustment
Volume Adjustment
Input Selection
QuickFit

I/O Ports
Signal Input: HDMI x 2, D-Sub
PC Audio Input: 3.5mm Mini-Jack
AV Audio Input: HDMI
Earphone jack: 3.5mm Mini-Jack

Signal Frequency
Analog Signal Frequency: 30~80 KHz(H)/ 56~76 Hz(V)
Digital Signal Frequency: 30~80 KHz(H)/ 56~76 Hz(V)

Power Consumption
Power Consumption(Typical): <20.21W*
Power Saving Mode: <0.5W
Power Off Mode: <0.5W
Voltage: 100-240V,50/60Hz

Mechanical Design
Chassis Colors: Black
Tilt: +20°~-5°
Slim Design: Yes

Security
Kensington lock

Dimensions
Phys. Dimension with Stand(WxHxD): 20.2x15.2x8.2 inches
Box Dimension (WxHxD): 18.9x22.3x4.8 inches

Weight
Net Weight(Esti.): 5.3 lbs
Gross Weight(Esti.): 9.0 lbs

Accessories
VGA Cable
Audio Cable
Power Cord
Power Adapter
Quick Start Guide
HDMI-to-DVI Cable *1
HDMI Cable *2
Warranty Card

Regulation Approval
Energy Star®, BSMI, CB, CCC, CE, China Energy Label Level 1, C-Tick, CU, ErP, FCC, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7)

Note
*Based on Energy Star 6.0 standard
*1~2 Depends on regions

  • All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
  • PCB color and bundled software versions are subject to change without notice.
  • Brand and product names mentioned are trademarks of their respective companies.