DS-DELL-400 Docking Station

The Havis Docking Station for the Dell Latitude 14 Rugged and Latitude 12 & 14 Rugged Extreme Notebooks brings you the best computing solution for all your business needs. The DS-DELL-400 Series Docking Station offers computer charging, security, and connection to peripherals in medical, enterprise, and in-vehicle workplaces. Maximize your productivity with this rugged yet lightweight dock, which has been built with theft deterrence, longevity and stability in mind.

  • Adjustable to secure the Latitude 14 Rugged notebook, Latitude 12 Rugged Extreme convertible notebook, and the Latitude 14 Rugged Extreme notebook.
  • Constant connectivity is maintained with a guided, floating docking connector.
  • Docking station was engineered with fully functional front- and rear-facing connectors.
  • Theft deterrence is accomplished through Havis’ rugged locking system and front hooks, which keep your Latitude Rugged Extreme Notebook safe and secure.
  • Strain relief for connectors prevents loose connections and accidental disconnects.
  • Scalable connectivity provides a flexible solution.
  • Havis offers a full line of accessories to complete any solution.

Manufacturer Part Number
DS-DELL-401-3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Compatible computer: Dell Latitude 14 rugged and Latitude 12 & 14 Rugged Extreme Notebooks
  • Dimensions: 12.4" (31.6 cm) x 10.9" (27.6 cm) x 2.7" (6.8 cm)
  • Certifications: Vibration Testing: MIL-STD 810G 514.5, crash test: SAE J1455 30mph Crash Testing, cycle test: latch handle & docking connectors mechanism 30,000 cycles, environmental testing: hot/cold operational & storage
  • Connectivity includes: fully-powered USB 3.0 (3), USB: fully-powered USB 2.0 (1, front facing), Ethernet: RJ45 Ethernet (1), serial: DB9 (9-Pin) connection (2), video: VGA (1), HDMI (1), speaker & mic: (1 each, front facing), input voltage: 19V dc, antenn
  • Product weight: 5.25 lbs
  • Gross Weight: 8.50 lbs