STREAMLINE INVENTORY MANAGEMENT IN YOUR COLDEST ENVIRONMENTS
Give your workers the real-time information they need to streamline inventory management in your coldest environments with the Omnii XT15f.
The Omnii XT15f builds on the Omnii adaptable platform, adding features that enable your workers to achieve flawless fulfillment in the coldest corners of your supply chain — from the loading dock to a freezer in an ice cream manufacturing plant to an outdoor yard in the arctic cold of a wintery day.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 8.89 in. L x 3.86 in. W x 3.2 in. D at display (grip area 1.22 in. D) ; 226 mm L x 98 mm W x 82 mm D at display (grip area 31 mm D)
Keyboard: High-reliability keypads with specially designed keyboard that resist freezing due to ice build-up in condensing environments: 34-key numeric with 12 single-push “F” keys
Power: PowerPrecision Lithium ion batteries
High Capacity 5000 mAh
Display: 3.7 in. VGA (640 x 480) transflective colour/touch display: Extreme Duty for rugged environments as low as -4° F/- 20° C: improved impact resistance (1.25 Joule impact); better abrasion resistance; 160 cd/m2 brightness
Heater: Single core heater control logic board that dynamically heats scan window
Audio: Integrated microphone and speaker; high volume 95dBA beeper; vibration feedback
PERFORMANCE CHARACTERISTICS
CPU: TI OMAP 3, 800 MHz
Operating System: Windows® CE 6.0
Memory: 512MB RAM and 1GB Flash
Bar Code Scanner: SE965 1-D standard range laser
Application Software: Windows CE 6.0: Internet Explorer Embedded
Software Utilities: Kiosk Mode; Total Recall; Tweakit; Dr. Debug
USER ENVIRONMENT
Operating Temp.: -22° to 122° F/-30° to 50° C
Storage Temp.: -40° to 140° F/-40° to 60° C
Humidity: Condensing (condensation-free using internal heaters)
Sealing: IP65, IP67, IEC 60759
Drop Specification: Multiple 6.5 ft./2 m drops to polished concrete
Integrated Sensors: Motion (accelerometer); digital compass
ESD: ±15kV air discharge, ±8kV contact
WIRELESS DATA COMMUNICATION:
WLAN: IEEE 802.11a/b/g/n (CCX V4 compliant) with 802.1X, WPA/WPA2-Enterprise; FAST-MSCHAPv2; PEAPv0-MSCHAPv2; PEAPv1-GTC; TLS; 64/128 WEP; AES-CCMP; TKIP
WPAN: Bluetooth® V2.0 + EDR
REGULATORY
Worldwide Safety, EMC, RF, Laser approvals; CE Mark; E Mark (vehicle cradles); RoHS compliant; WEEE compliant; REACH compliant
WARRANTIES
Subject to the terms of Zebra's hardware warranty statement, the Omnii XT15f is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
RECOMMENDED SERVICES:
Primary Services; Modular Services