DESIGNED FOR OPERATION IN HAZARDOUS ENVIRONMENTS
Omnii XT15ni is designed for the specialized needs of those requiring safe operation in hazardous environments. The Omnii XT15ni is UL-certified to be non-incendive, providing mobile workers with a rugged handheld device that safely operates in hazardous areas found in pharmaceutical, oil & gas, utilities, chemical and various manufacturing applications.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 8.86 in. L x 3.86 in. W x 1.73 in. D (at display); 1.22 in. D (at grip area)
225 mm L x 98 mm W x 44 mm D (at display); 31 mm D (at grip area)
Weight: 1.34 lbs./610 g (basic unit with battery)
Keyboard: 66-key QWERTY Numeric
Power: PowerPrecision Lithium ion battery 5000 mAh
Display: 3.7” VGA (640 x 480) Transflective Color/Touch Display; Extreme Duty option (for improved impact resistance (1.25 Joule impact), better abrasion resistance and superior low temperature operation (to -20°C / -4°F), with 160 cd/m2 brightness.
Audio: Integrated microphone and speaker; high volume 95dBA beeper; optional push-to-talk speaker; vibration feedback
PERFORMANCE CHARACTERISTICS
CPU: TI OMAP 3, 800 MHz
Operating System: Windows® CE 6.0
Memory: 512MB RAM and 1GB Flash ROM
Expansion Ports: MicroSD slot for FLASH expansion
Data Capture: SE4500 Standard Range Imager
Mobile VPN: NetMotion Mobility XE VPN
Device Mgmt: Mobile Control Center (MCC)
Software Utilities: PsionVU; Total Recall / TweakIt / Dr. Debug
Voice Applications: Walkie-talkie style Push-to-Talk; VoIP over WiFi or WWAN
USER ENVIRONMENT
Operating Temp.: -20°C to +50°C / -4°F to +122°F
Storage Temp.: -40°C to +60°C / -40°F to +140°F
Humidity: 5% to 95% non-condensing
Sealing: IP67, IP65, IEC 60529
Drop Spec: Multiple 6.5 ft (2.0m) drops to polished concrete; 5.6 ft (1.7m), 26 drops to polished concrete (powered with options & accessories)
ESD: +/- 8kV contact, +/- 15kV air discharge
WIRELESS DATA COMMUNICATIONS
WLAN: IEEE 802.11a/b/g/n, CCX v4: Security 802.1X, WPA / WPA2-Enterprise & Shared Key;
Authentication: FAST-MSCHAPv2; LEAP; PEAPv0-MSCHAPv2; PEAPv1-GTC; TLS; Encryption: 64/128 WEP, AESCCMP, TKIP
WWAN: UMTS 3.8G HSPA+ radio: Five Band UMTS: 800/850, 900, 1900, 2100 MHz
WPAN: Bluetooth® V2.0 + EDR
GPS: SIRF III GPS Receiver
ACCESSORIES
Switchable keyboard, Integrated 1-D, 2-D and AutoRange Scanners, Desktop Docking Station*, 6-slot Spare Battery Charger*, carry accessories, vehicle cradles. For a full list of accessories, visit www.zebra.com/omniixt15ni.
*Omnii XT15 charging accessories are compatible with the Omnii XT15ni, but do not carry a non-incendive rating.
REGULATORY
UL: Class I, Division 2, Groups A,B,C,D; T6; Worldwide Safety, EMC, RF, Laser approvals; E Mark (vehicle cradles); RoHS compliant; WEEE compliant; REACH compliant
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the Omnii XT15ni is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: www.zebra.com/warranty