WORKS HARDER SO YOUR BUSINESS IS SMARTER IN THE FIELD
Built on the core technologies of the Omnii™ platform from Psion, the EP10 packs full-sized functionality into a handy, ergonomic device. Unlike consumer-grade hardware, EP10 is optimized for commercial and industrial applications. It delivers all the performance of premium industrial handhelds – in a more affordable, compact form. EP10 - it works harder so your business can work smarter in the field.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 6.2 in. L x 3.1 in. W x 1.2 in. D/(158 mm L x 78 mm W x 30.6 mm D)
Weight: 0.76 lbs./345 g
Keyboard: QWERTY, High reliability keypad ultra-white backlit
Power: PowerPrecision Li-Ion batteries; High Capacity 3600 mAh
Display: 3.7” VGA portrait mode, Color 480 x 640 graphic TFT, Backlight feature 165 cd/m2 output, Sunlight readable with integrated touch screen, Passive stylus or finger operation
Audio: Built-in 85db mono speaker; Microphone; Receiver; Supports VoIP, speech recognition, and Push-to-Talk applications; Wireless Bluetooth® headset support; Front and rear speakers
Expansion Slots: MicroSD slot
Enhanced Features: Accelerometer; Digital Compass; Gyroscope; Light Sensor; Proximity Sensor
Snap Modules: USB and DC Input; RS232 and DC input; Customizable with HDK & SDK
PERFORMANCE CHARACTERISTICS
CPU: Industrial-class AM3715 Sitara microprocessor (ARM Cortex A8) @ 800 MHz
Operating System: Windows® Embedded Handheld 6.5
Memory: 256 MB SDRAM and 2GB Flash
Bar Code Scanner: EA11 2D Imager; Scanning Performances - Scan Rate - 2D mode - 56 images/s auto adaptive; Linear emulation mode - 200 scans/s auto adaptive; Scan angle - 38.9° (Horizontal), 25.4° (Vertical); Optical resolution - 752 (H) x 480 (V) pixels, 256 gray levels; Print Contrast - down to 25%
Application Software: Windows® Office Mobile 2010, includes Word, Excel, PowerPoint, OneNote & SharePoint; Internet Explorer Mobile; Windows Office Outlook Mobile; Windows Media Player Mobile; Device Management Software - Mobile Control Center (MCC)
USER ENVIRONMENT
Operating Temp.: -10°C to +50°C / 14°F to +122°F
Storage Temp.: -25°C to +65°C / -4°F to +140°F
Humidity: 5% to 95% non-condensing
Sealing: IP54, IEC 529
Drop Spec: Multiple 5 ft /1.5 m - 26 drops on each edge, corner, and face to polished concrete; multiple drops at 6 ft (1.8m)
Tumble: 1000 times at .5 m (2000 drops), IEC 60068-2-32
ESD: +/- 8k Vdc air discharge, +/-4k Vdc contacts
WIRELESS DATA COMMUNICATIONS
WWAN: UMTS
Antenna: Integrated 5 band Antenna, supports both voice and data
REGULATORY
FCC Parts 15B, 15C, 15E, 22H, 24E, 27; IC RSS-210, RSS-132, RSS-133; EN 300 328, EN 301 489, EN 55022, EN55024, EN301 511, EN301 908, EN300 440, EN301 893; Safety IEC/EN 60950-1; Laser Safety IEC 60825-1
WARRANTY
Subject to the terms of Motorola’s hardware warranty statement, the EP10 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment.
SERVICES AND SUPPORT
Psion Primary Services