The new third generation ARC-1883 family offers advanced technology for increased performance and improved enterprise data protection. They were designed with 1.2 GHz dual core ROC processor, DDR3-1866 memory architecture and PCIe 3.0 interface for the most performance-hungry database and IT applications. The ARC-1883 family includes 8 ports low profile as well as full height 12/16/24 internal ports with additional 4 external ports with mini SAS HD connectors for 12Gb/s throughput on each port.
Note:
Model Name:ARC-1883x
I/O Processor :Dual Core RAID-on-Chip 1.2 GHz
On-Board Cache :2GB on-board DDR3-1866 SDRAM
Driver Connector:2 x SFF-8644
Drive Support: Up to 256 12Gb/s SAS or 6Gb/s and 3Gb/s SAS/SATA HDDs/SSD, using 12Gb/s SAS Expander
FBM/BBM Support: ARC-1883CAP/ARC-6120BA-T121-12G
Form Factor (LxH):
Low Profile: 169.5 x 64.4 mm