ARC-1883i SAS Controller

The new third generation ARC-1883 family offers advanced technology for increased performance and improved enterprise data protection. They were designed with 1.2 GHz dual core ROC processor, DDR3-1866 memory architecture and PCIe 3.0 interface for the most performance-hungry database and IT applications. The ARC-1883 family includes 8 ports low profile as well as full height 12/16/24 internal ports with additional 4 external ports with mini SAS HD connectors for 12Gb/s throughput on each port.

Manufacturer Part Number
ARC-1883I
EAN/UPC
4712774411314
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name:ARC-1883i
I/O Processor :Dual Core RAID-on-Chip 1.2 GHz
On-Board Cache :2GB on-board DDR3-1866 SDRAM
Driver Connector:2 x SFF-8643
Drive Support: Up to 256 12Gb/s SAS or 6Gb/s and 3Gb/s SAS/SATA HDDs/SSD, using 12Gb/s SAS Expander
FBM/BBM Support: ARC-1883CAP/ARC-6120BA-T121-12G
Form Factor (LxH):
Low Profile: 169.5 x 64.4 mm