The NuScan™ 3300 features the accuracy of laser compact, ergonomic and affordable design. The NuScan™ 3300 features technical advancements that eliminate internal vibrating mirrors and moving parts for better shock absorption, longevity and durability. Adesso® barcode scanners combine high performance, accuracy, and rea l value. This USB version offers a best-in-class solution for retail, point of sale, Office, Light Industrial, Warehouse, Libraries, Medical, Legal office, Government, marketing and any repetitive application where time and precision are critical factors in helping businesses streamline their workflow.
Sleek & Ergonomic Design:Sleek lines, e-as-y to hold grip and thumb switch offers maximum comfort for extended scanner use.
Long Scanning Range:The optical laser engine allows a wider and longer scan field of up to 19", capable of scanning under a light level of 30000 lux.
Fast Scan Rate with Plug & Play Connection:Allows eay and instantaneous transfer of barcode data into your computer with superior success. Plug & Play with USB interface. No driver required. Compatible with Windows and Mac.
Spill Resistance:IP42 Rated. Top cover, case and rubberized connection prevents water incursion of the PCBA.
Shock Resistant:1.5M - The only laser engine in world without moving parts inside makes the unit less susceptible to shock than all other brands.
Note:
Scanner Specifications
Light Sourc e 650 nm Laser Diod e
Depth of Field (40 Mi ls)500 mm
Scan Speed 100 scans/sec
Best Resolution 0.1 mm (4mils-) Code 39
Print Contra st 45% or More
Scan Angle 38°
Indicators Green/red LED & beeper
Interface USB
Input volta ge 5 VDC ± 0.5 V
Current - Operating 65mA max
Dimensions (L x W x H) 90 X 60 X 160 mm
Weight 110 g ± 5 g (No Ca ble)
Temperature-Operation 0°C to 50°C (32°F to 12 2°F
Temperature-Storage -20° to 60°C- 4(°F to 140°F )
Humidity Operation 10% to 85% relative humidity
Humidity Storage 5% to 95% relative humidity
Ambient Ligh t Fluorescent Light 300 lux to Sun Light 3 0000 lux
Shock 1.5 M drop
Requirements
Operating Syste m Windows 8/7/Vista/XP/2000- O S X.4 and above
Includes
Adesso NuScan 3300U Barcode Scanner
Quick Start Guide