PIXMA iP8760 Inkjet Printer

The Perfect Solution For Students And Photo Enthusiasts Wanting Stunning, Vibrant A3+ Printing.

Designed for ambitious students and photo enthusiasts, the iP8760 will produce high quality A3+ prints faster than you can imagine, at speeds of ISO 14.5ipm for mono and 10.4ipm for colour. This is delivered with outstanding detail, thanks to minimum 1pl ink droplets and 9600 x 2400dpi resolution. The six-ink system, featuring an individual grey ink, produces exceptionally high-quality colour photos and smooth graduations in mono prints. Print from home, on campus, or on the go, from your mobile device, with iP8760’s connectivity features including Apple Airprint™, Google Cloud Print and PIXMA Printing Solutions App. The PIXMA iP8760 is the quality all-in-one solution to printing stunning images at home and in the office.

Manufacturer Part Number
IP8760
EAN/UPC
4960999992198
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Functions

Ink Droplet Size

1pl/2pl/5pl (C/M), 5pl (Dye BK/Y), 12pl (PgBK)

Printing Resolution1

9600 (horizontal)*1 x 2400 (vertical) dpi

Print Speed2

B&W: 14.5 ipm

Colour: 10.4 ipm4”X6” photo: Approx. 36 seconds.

Ink Tanks

PGi650BK, CLi651BK, CLi651C, CLi651M, CLi651Y

(optional XL ink tanks also available)

Ink Yield*

Borderless 4”X6” photo

Plain paper A4

Borderless Printing3

A3+, A3, A4, LTR, LDR, 4"x6", 5"x7", 8"x10", 10"x12"

Plain Paper Capacity

150 sheets

Supported Paper Sizes

A3+, A3, A4, A5, B4, B5, LTR, LGL, LDR, 4"x6", 5"x7", 8"x10", 10"x12", Envelopes(DL, COM10), Custum size (width 89 mm - 329 mm, length 127
mm - 676 mm)

Supported Paper Weights

Plain Paper: 64-105g/m². Canon specialty paper (max paper weight): approx 300g/m² (PT-101)

Protocol

TCP/IP

Wireless LAN Network Type

IEEE802.11n, IEEE802.11g, IEEE802.11b

Wireless LAN Data Rate

IEEE802.11n : Max.150Mbps

IEEE802.11g : Max. 54 MbpsIEEE802.11b : Max. 11 Mbps

Wireless LAN Range

Indoor 50m (depends on the transmission speed and conditions)

Wireless LAN Security

WEP64/128bit, WPA-PSK(TKIP/AES), WPA2-PSK(TKIP/AES)

Mobile Phone/Tablet Printing

Print from any iOS or Android smart phone and tablet device through PIXMA Printing Solutions App, available to download at App Store (Apple)
and Play Store (Android). Apple AirPrint also supported.

PC Interface

Hi-Speed USB

PIXMA Cloud Link

Online Album Photo Print

N/A

Web Template Print

N/A

Google Cloud Print

Available

Apple Airprint

Availeble

General Features

Colour LCD Screen

N/A

Intelligent Touch System

N/A

Dual Paper Path

N/A

Operating System

Win: Windows XP SP3 (32-bit) / Vista SP1 / Vista SP2 / 7 / 7 SP1 / 8 / 8.1 (Windows XP:XPS Essentials Pack is required)Mac: OSX v10.6.8 or later

Included as Standard

PIXMA iP8760 printer, Setup CD-ROM and operational guide, 6 individual ink tanks, sample photo paper, power cord and Canon warranty card. A-
B USB cable to connect to Computer not included.

Software Included

Easy-PhotoPrint EX, Easy WebPrint EX (IE7+ only), Canon Solution Menu, Adobe RGB, On Screen Manual and My Image Garden

Power Source

AC 100-240V, 50/60Hz

Power Consumption

Standby (Lamp off, connect to PC via WiFi): Approx 1.9 W, OFF (Connect to PC via WiFi) 0.3 W, Printing: Approx 23.0W. Energy Star / EPEAT
Approved

Dimensions (W x D x H)

590x331x159mm

Weight

Approx. 8.5kg

Colours

Black