G227HQL Widescreen LCD Monitor

Manufacturer Part Number
UM.WG7AA.A01
EAN/UPC
0887899584657,887899584657
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model_Name: G227HQL
  • Fg_Description: G227HQL Abi 21.5H 16:9 6ms 100000000:1 Max(ACM) 250nits LED 1xVGA 1xHDMI US PA PA MPRII Black V.cable x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brightness: 250nits
  • Certifications: None
  • Common Parts: VGA Cable
  • DVI Cable: None
  • Display Format: 0.672916666666667
  • Feature set: None
  • Generation: 7
  • GridVista: N
  • HDMI Cable: None
  • Height adj + Rotation: None
  • I/O SKU: 1A+1H
  • KB: N
  • MS: N
  • Model Name: G227HQLA
  • Model name on Carton Label: G227HQL A
  • Panel Size: 21.5H
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 6ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: None
  • VGA Cable: 1
  • Version: Black+1xVGA 1xHDMI
  • Version on Rating Label: G227HQL Abi
  • Warranty Card: AAC
  • Adapter/Qty: None
  • Colors: Black
  • NS: PA