Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- NAME: HP ProDisplay P201 20-inch LED Backlit Monitor
- MODEL: HP ProDisplay P201 20-inch LED Backlit Monitor
- SMALLSERIES: HP ProDisplay P201 20-inch LED Backlit Monitor
- BIGSERIES: HP 20-inch ProDisplays
- SUBCATEGORY: ProDisplays
- CATEGORY: Business Monitors
- PRODUCTTYPE: Monitors
- aspectratio - Aspect ratio: Widescreen (16:9)
- codename - Code name: Yellowstone
- courtesydis - Image legal disclaimer: Product image may differ from actual product
- cpyright - Copyright notice: The product could differ from the images shown. � 2013 Hewlett-Packard Development Company, L.P. The information contained herein is subject to change without notice. The only warranties for HP products and services are set forth in the express warranty statements accompanying such products and services. Nothing herein should be construed as constituting an additional warranty. HP shall not be liable for technical or editorial errors or omissions contained herein.
- dimenmet - Minimum dimensions (W x D x H): 48.2 x 4.75 x 29.41 cm
- dimenus - Minimum dimensions (W x D x H): 18.98 x 1.87 x 11.57 in
- dimenwithstandmet - Product dimensions with stand (W x D x H): 48.2 x 15.11 x 35.92 cm
- displaybright - Brightness: 250 cd/m�
- displaycntrstratio - Contrast ratio: 1000:1 static; 3000000:1 dynamic
- displayinputtype - Input connector: 1 VGA; 1 DVI (with HDCP support)
- displaypixel - Pixel pitch: 0.2768 mm
- displayresptime - Response time: 5 ms on/off
- displaysize - Display size (diagonal): 50,8 cm (20�)
- displaytiltswiv - Tilt and swivel angle: Tilt: -5 to +25�
- displayviewangle - View angle: 170� horizontal; 160� vertical
- dspubn - Datasheet publication number: 4AA4-5349
- energyeffcomp - Energy efficiency: ENERGY STAR� qualified
- environspec - Environmental: Arsenic-free display glass; Low halogen; Mercury-free display backlighting; TCO Certified Edge
- Extended marketing: Keep up the good work with solid performance, a stylish design, and environmental features all at an attractive price point with the HP ProDisplay P201 50,8 cm (20'') LED Backlit Monitor. Efficiently grow and maintain your business with proven HP quality and reliability, stable lifecycles, HP accessory compatibility, and energy savings. Do more throughout the day and help save more throughout the quarter with a monitor that goes the distance.
- humidityop - Operating humidity range: 20 to 80% RH
- info_quickspec_doc_ww - Quickspec: http://h18004.www1.hp.com/products/quickspecs/14486_div/14486_div.pdf
- infopointercountry - Additional information about HP in the countries: www.hp.eu/monitors
- monitorfeat - Display features: Plug and Play; Anti-glare; User programmable; Language selection; On-screen controls; LED Backlights
- physsecurity - Physical security: Security Lock-Ready
- powerconsump - Power consumption: 22 W (maximum), 20 W (typical), < 0.5 W (standby)
- powersupply - Power: Input voltage: 100 to 240 VAC
- proddimenstandus - Product dimensions with stand (W x D x H): 18.98 x 5.95 x 14.14 in
- prodlongnamespecs - Product long name specifications: 5-year Next Business Day Onsite
- productcolour - Product color: Black
- resnativewospeed - Resolution (native): 1600 x 900
- saservices - Services (Care Pack): Receive 5 years of next business day onsite repair from an HP-qualified technician for your computing device, if the issue cannot be solved remotely
- tempopcent - Operating temperature range: 5 to 35�C
- tempopfar - Operating temperature range: 41 to 95�F
- unspsc - UNSPSC code: 43211902
- weightmet - Weight: 3.5 kg
- weightus - Weight: 7.7 lb
- whatsinbox - What's in the box: HP ProDisplay P201 50,8 cm (20'') LED Backlit Monitor; VGA cable; DVI cable; AC power cable; Printed documentation and CD
- wrntyfeatures - Warranty: 3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply.