DS-GTC-200 Docking Station

The Havis Docking Station for the Getac F110 tablet will improve mobile worker productivity by providing a secure location for tablet charging and connection to essential peripherals, such as printers, keyboards and barcode scanners. Recessed port replication will protect cable connections and allow for strain relief to prevent accidental disconnects.
The docking station series will include a variety of models that feature a triple high-gain antenna to
improve range and Lind power supply with customized cord length and connector tip. It will also be one of the first Havis docking stations to offer models with an internal power supply that connects to the vehicle’s
lighter plug for convenient charging.

Manufacturer Part Number
DS-GTC-202-3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Compatible computer: Getac F110 tablet
  • Dimensions: 11.1" (28.2 cm) x 8.7" (22.2 cm) x 4.4" (11.1 cm)
  • Certifications: Vibration Testing: MIL-STD 810G 514.5, crash test: SAE J1455 30mph Crash Testing, cycle test: latch handle & docking connectors mechanism 30,000 cycles, ce, RoHS
  • Connectivity includes: serial: DB9 (9-Pin) connection (2), USB: fully-powered USB 2.0 (3), fully-powered USB 3.0 (1), Ethernet: RJ45 Ethernet (1), video: VGA (1), HDMI (1), speaker & mic: (1 each), input voltage: 19V dc, antenna: triple pass-through (sma
  • Product weight: 2.1 lbs.
  • Gross Weight: 5.85 lbs