Set 840 TV Earphone

Set 840 TV

Thanks to RF wireless mobility, you can enjoy full-range, personalized audio from your entertainment system even from another room or outside. Easily adjustable settings for clear voice rendition.

Manufacturer Part Number
502013
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Data and Specification of Set 840-TV Article No.502013 and 502027

  • Wearing style - Stethoset (Article No. 502012)

  • Color - blue

  • Dimensions - Receiver: 240 x 128 x 26 mm (Article No. 502013)

  • Dimensions - Transmitter: 112 x 146 x 58 mm (Article No. 502013)

  • Frequency response - 50 - 16000 Hz

  • THD, total harmonic distortion - < 1 % (1 kHz)

  • Weight - Receiver: ~ 68 g (Article No. 502013)

  • Weight - Transmitter: ~ 260 g (Article No. 502013)

  • Charging time - ~ 3 h

  • Range - up to 100 m

  • Microphone connector - 3,5 mm, same plug as Audio-XLR connector

  • Signal-to-noise ratio - 70 dB(A)

  • Operating time - Receiver: approx. 9 h

  • Modulation - FM, stereo

  • Carrier frequencies - 863,3 / 864.0 / 864,7 MHz

  • Max. Sound pressure level (active) - 125 dB