Ultimate Folding Screen Portable Projection Screen

Draper's Ultimate Folding Screen is the standard for portable folding screens. The Ultimate Folding Screen is the first screen manufactured with 100% CNC (Computer Numerical Controlled) components and assembly. The tubing is CNC machined; surfaces and borders are CNC cut; even rivet and snap holes are CNC placed. No competitive product meets this standard—and we did not stop there.

Our Lock & Load latch is designed for ease of operation and maximum life. Lock & Load latches bite down when the surface is attached, making the frame extremely rigid. The resilient latch retention spring is captured and constantly flexed so that it cannot be dislodged. These advancements translate into the most user friendly and incredibly durable hinge locking mechanism available. Couple these advantages with clear anodized 1.25" x .070" wall aluminum tubing and you’ve got the precision and stability that allows Draper to offer the Ultimate Folding Screen in sizes through 16' (488cm) in width.

Manufacturer Part Number
241305
EAN/UPC
0641092175131,641092175131
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 241305
Surface material: Matt White XT1000V
Image Format: 16:10
Diagonal size: 201"
Image/Viewable area: 106 1/2" x 170 1/2"
Overall size: 112" x 176"
Product weight: 98 pounds
Shipping weight: 98 pounds