On/Off & Volume Control
Turns the beltpack power on and controls head set volume.
Wireless Talk Around (WTA)
When pressed, the user’s audio is disconnected from the wired intercom, auxiliary input/output and the base station’s local headset. Other beltpack users, on that audio channel, can hear the user as normal.
Stage Announce (SA)
When pressed, the user’s audio is routed to the stage announce connector on the back of the base station. The user also loses their sidetone as an indication that stage announce is activated. The other wireless beltpacks and wired users do not hear the user’s audio. The button is non-latching and activates the nearby red LED.
Audio Channel Select Button
Allows user to select either audio channel A or B.
Bat/Overmod Light (BAT/OM)
Light will flash once when unit is turned on if the battery is good. If the light stays on, battery is low. If the light does not flash, battery is dead. A normal microphone gain setting will cause the LED to flash at the beginning of most words at normal speech levels. If the gain is too high, the LED will be red during the complete word at normal speech levels.
Talk Light
LED is on when the talk button, SA or WTA is active.
Talk Button
Press to enable the audio path from the local headset microphone. The “TALK” LED, #6, will turn red when enabled. A quick press and release latches the talk function, unless latching has been disabled. Holding the button for over ½ a second will cause the audio path to be enabled only for as long as the button is held. If the talk function is latched on, pressing the talk button again will turn it off.
Note:
Specifications:
Antenna: ¼ Wave (supplied), Screw type, Replaceable TX and RX
Binaural: Yes
Color: Black
Current Draw: 190 mA Push-to-Talk, A and B Talk On
Depth: 2.02" (51.3 mm)
Distortion: < 1 % at full deviation
FCC ID: B5DM517
Form Factor: Beltpack
Frequency Response: 300 Hz-8 kHz
Function: User Station
Height: 5.35" (135.9 mm)
IF Selectivity: 3 dB at 230 kHz
Image Rejection: 70 dB or better
Local Headset Output: 40 mW output into 600W 1% distortion
Microphone Input Sensitivity: 7 mV
Power Requirements: 6 “AA” Cells Alkaline NiMH optional
RF Frequency Range: 470 - 608 MHz, 614 - 740 MHz in 18 MHz TX and RX bands
RF Frequency Stability: 0.01 %
RF Sensitivity: < 0.7 μV for 12 dB SINAD
Squelch Quieting: 90 dB
Squelch Threshold: 20 dB SINAD About 1.0 μV
Storage Temperature: -4° F to 130° F (-20° C to 55 °C
Type: Dual Conversion Super heterodyne, Synthesized, FM, 712 channels
Weight: 1.31 lbs (0.6 kg)
Width: 3.75" (95.3 mm)