WLS8600 Fuzzy Logic Barcode Scanner

Rugged 1D Barcode Scanner

The Wasp WLS8600 features fuzzy logic technology for reading poorly printed, damaged, and even dirty 1D barcodes. Ideal for industrial environments, the WLS8600 features plug-and-play connectivity with a rugged housing suited for scan intensive industrial applications.

Manufacturer Part Number
633808929800
EAN/UPC
0633808929800,633808929800
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTICAL FEATURES

Light source: 630 - 680 nm VLD
Resolution: 0.076 mm / 3 mils; Auto Range: 0.190 mm / 7.5 mils
Print Contrast Ration: 15%
Depth of field: 5 mils: 2.1 to 13.3 cm / 0.8 to 5.2 in, 7.5 mils: 3.5 to 24.2 cm / 1.4 to 9.5 in, 10 mils:
2.9 to 42.8 cm / 1.1 to 16.8 in, 13 mils: 2.3 to 55.1 cm / 0.9 to 21.7 in, 20 mils: 6.3 to 78.5 cm /
2.5 to 30.9 in, 40 mils: 2.5 to 97.8 cm / 1.0 to 38.5 in
Scan rate: 35 +/-5 scans/sec

ELECTRICAL CHARACTERISTICS

Operating voltage: 4-30 VDC
Working current consumption: 420 mA @ 4 V; 310 mA @ 5 V; 62 mA @ 30 V

MECHANICAL CHARACTERISTICS

Dimensions: 8.1” H x 2.7” L x 4.5” W (20.7 cm H x 11.4 cm L x 6.9 cm W)
Net weight: 10.4 oz (295 g)
Cable: 6 ft.

ENVIRONMENTAL CHARACTERISTICS

Operating temperature: -22°F to 122°F (-30°C to 50°C)
Storage temperature: -22°F to 122°F (-30°C to 50°C)
Relative humidity: 90% (non-condensing)
Mechanical shock: Withstands repeated 6.6 ft. (2 m) drops to concrete

SAFETY CERTIFICATION

Complies to EU RoHS

1D SYMBOLOGIES READ

LINEAR: Auto-discriminates all standard 1D codes including GS1 DataBar™ linear codes.
STACKED: Code 16K; Code 49; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional