WDI4600 2D Barcode Scanner - USB

2D Barcode Scanner – Barcode Scanning

Rapidly read 1D and 2D barcodes including QR codes with the Wasp WDI4600 2D barcode scanner. The WDI4600 streamlines data entry, allowing you to instantly add barcode data to spreadsheets, word documents, and databases.

WDI4600 2D Barcode Scanner - USB

Rapidly read 1D and 2D barcodes, including QR codes, with the Wasp WDI4600 barcode scanner. The WDI4600 streamlines data entry and allows you to instantly add barcode data to spreadsheets, word documents, and databases. Use the WDI4600 to improve efficiency and eliminate data-entry errors in healthcare, retail, office, shipping and receiving, travel, hospitality, manufacturing, and more.

Installing and using the WDI4600 is fast and easy. Connect the WDI4600 directly to your PC’s USB port, and you’re ready to begin scanning 1D and 2D barcodes. A built-in, 4-Dot aiming guide sets a precise reading zone and reduces accidental reads. The laser’s center cross offers a targeted scanning when multiple barcodes are in view and allows for the reading of barcodes on mobile devices. The WDI4600 works with or without the use of a stand and automatically switches to the desired scanning mode.

Manufacturer Part Number
633808929701
EAN/UPC
0633808929701,633808929701
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTICAL FEATURES

Depth of field: Minimum distance determined by symbol length and scan angle.
Printing resolution, contrast, and ambient light dependent.
Image resolution: 1D Linear: 5 mils min.;
Image Capture: Graphic Formats: BMP, JPEG, TIFF; Greyscale: 256, 16, 2
Motion Tolerance: 25 IPS
Reading Angle: Pitch: +/- 40°; Roll (Tilt): 180°; Skew (Yaw): +/- 40°

ELECTRICAL CHARACTERISTICS

Operating (Typical): < 170 mA @ 5 VDC
Standby/Idle (Typical): 65 mA @ 5 VDC
Input Voltage: 4.0 - 14.0 VDC

MECHANICAL CHARACTERISTICS

Dimensions: 18.1 x 7.1 x 10.0 cm / 7.1 x 2.8 x 3.9 in
Net weight: 195.0 g / 6.9 oz

ENVIRONMENTAL CHARACTERISTICS

Operating temperature: 0 to 50 °C / 32 to 122 °F
Storage temperature: -20 to 70 °C / -4 to 158 °F
Relative humidity: 5 - 95%
Ambient Light: 0 - 100,000 lux
Drop Resistance: Withstands repeated drops from 1.8 m / 5.9 ft onto a concrete surface.

1D (LINEAR) CODES

Auto-discriminates all standard 1D codes including GS1 DataBar™ linear codes.

2D CODES

Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code

POSTAL CODES

Australian Post; British Post; China Post; IMB; Japanese Post; KIX Post; Korea Post; Planet Code; Postnet; Royal Mail Code (RM4SCC)

STACKED CODES

EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites