WLS9600 Laser Handheld Barcode Scanner

Laser Handheld Barcode Scanner – Barcode Scanning

The Wasp WLS9600 laser barcode scanner features a laser scan engine for rapid and error-free data entry. Easily read all common one-dimensional (1D) barcodes, including damaged symbols or stacked RSS barcodes.

WLS9600 Laser Barcode Scanner

The Wasp WLS9600 laser barcode scanner makes it simple to add barcode data to spreadsheets, word processing documents or databases. Just connect the WLS9600 to your PC, and you’re ready to begin scanning barcodes. The WLS9600 features a laser scan engine for rapid, error-free data entry. Easily read all common one-dimensional (1D) barcodes, including damaged symbols or stacked RSS barcodes.

The WLS9600 offers aggressive reading performance, with over 100 scans per second, and a patented “Green Spot” technology for good read feedback; making the scanner extremely easy to use. Fast scan rate and dynamic decoding capabilities ensure employees are able to scan items quickly and, as a result, spend less time keying in data.

Manufacturer Part Number
633808929602
EAN/UPC
0633808929602,633808929602
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTICAL FEATURES

Light source: 630 - 680 nm VLD
Sensor: Laser Diode
Depth of field: 1.4 in. to 27.2 in. (3.6 cm to 69.0 cm)
Best resolution: 5 mil to 20 mil
Read rate: 100 reads/sec

ELECTRICAL CHARACTERISTICS

Operating voltage: 4.75 - 5.25 VDC
Operating current: 260 mA @ 5 VDC +/-5%
Idling current: 30 mA @ 5 VDC

MECHANICAL CHARACTERISTICS

Dimensions: 7.1 in. L x 2.8 in. W x 3.9 in. H (18.1 cm L x 7.1 cm W x 10.0 cm H)
Net weight: 6.0 oz. (169 g)
Cable: 6 ft.

ENVIRONMENTAL CHARACTERISTICS

Operating temperature: 32ºF to 131ºF (0º to 55ºC)
Storage temperature: -4ºF to 158ºF (20º to 70ºC)
Relative humidity: 5% - 90% non-condensing
Mechanical shock: 6 ft. (1.8 m) drop to concrete
Laser classification: CDRH Class II, IEC 60825-1 Class 2

1D (LINEAR) SYMBOLOGIES

1D: Auto-discriminates all standard 1D codes including GS1 DataBar™ linear codes.
POSTAL Codes: China Post.
STACKED Codes: GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional