Define R4 System Cabinet

The Fractal Design Define R4 is the latest in the Define Series of computer cases offering minimalistic and stunning Scandinavian design fused with maximum sound reduction, configurability and functionality.

Now featuring the option to have your Define R4 case with a large fully transparent window allowing you to display your setup in style.

The acrylic window side panel features the same clean, Scandinavian design as the case itself, and has a completely flat outer surface without any plastic bezel or rivets.

Manufacturer Part Number
FD-CA-DEF-R4-BLO
EAN/UPC
0817301011877,817301011877
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • ATX, Micro ATX, Mini ITX motherboard compatibility
  • 7 + 1 expansion slots
  • 2 - 5.25" bays
  • 8 - 3.5" HDD trays - all compatible with SSDs, 2 - 2.5" extra SSD positions
  • 2 - ModuVentâ„¢ plates - two in the top and one in the side
  • 6 - fan positions (2 Silent Series R2 fans included)
  • Filtered fan slots in the front and bottom
  • CPU coolers up to 170mm tall
  • ATX PSUs up to 170mm deep when using the bottom fan location, when not using this fan location longer PSUs (up to 270mm deep) can be used
  • Graphics cards up to 295mm in length with the top HDD cage installed
  • With the top cage removed, graphics cards up to 430mm in length may be installed
  • 26mm of space for cable routing behind the motherboard plate
  • Thick rubber grommets on all holes on the motherboard plate
  • Colours available: Black Pearl, Titanium Grey, Arctic White
  • Case dimensions (WxHxD): 232 x 464 x 523mm
  • Package dimensions (WxHxD): 320 x 535 x 610mm
  • Net weight: 12,3 kg