BOOST Wireless Bridge

Say goodbye to wireless reliability problems

Enterprise-grade performance

BOOST is the most powerful wireless product we’ve ever built.  BOOST is up to two times more powerful than BRIDGE, and offers comparable wireless broadcast power to expensive enterprise-grade WiFi routers that are typically found in large offices and corporate campuses.

Uniform wireless coverage

BOOST offers three wireless antennae that broadcast 360-degree signals through walls and ceilings for flawless coverage even to the most remote room in your home.

Overcome any wireless obstacle

BOOST neutralises interference from wireless devices that can wreak havoc on your network like cordless phones, baby monitors and other household appliances.

Manufacturer Part Number
BOOSTUS1
EAN/UPC
0878269000853,878269000853
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (H x W x D): 1.3” (H) x 4.5” (W) x 4.5” (D);   33 mm (H) x 115mm  (W) x 115 mm (D)

Product finish: White / High quality poly-carbonate material

Sonos-designed: Enterprise-grade wireless performance designed and built by Sonos from the ground up.

Wireless connectivity: SonosNet, a secure AES encrypted, peer-to-peer wireless mesh network.

Network bridging: 2-port switch (10/100Mbps, auto MDI/MDIX) brings standard Internet connectivity to your set-top box, DVR, PC, Game Console or NAS drive.

Connect button: Simple, one button setup.

Power Supply: Custom designed power supply cable, AC 120/240V, 50-60Hz, auto-switchable

Top-panel light: Indicates BOOST status

Recommended mounting screw: English - American standard #6 round head screw; Metric - M3.5 round head screw

Weight: 0.42 lb (6.8 oz) (0.191 kg)

Storage temperature: -4°F to 158°F (-20°C to 70°C) <35% Relative Humidity

Operating temperature: 32°F to 104°F (0°C to 40°C)