Your store represents your brand. You take pride in its design. The ambiance it creates is a big part of your customer's experience, and you've worked hard to make sure they feel it the moment they walk through your doors. With the DS4800 Series, you can extend that customer experience right to your POS. This innovative bar code scanner offers style without compromise, marrying impressive design and leading-edge technologies with the enterprise reliability and functionality that you expect from Motorola Solutions. The DS4800 series — elite performance, elegantly crafted.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 6.30 in. H x 2.64 in. W x 3.90 in. L / 16 cm H x 6.7 cm W x 9.9 cm L
Weight: 4.95 oz./140 grams
Voltage and Current: 5VDC ± 10%; <165 mA scanning; <40 mA standby; <2.5 mA USB suspend; <4.0 mA low power mode (when enabled, RS232 and Keyboard Wedge only)
Power Source: Host power or external power supply
Color: Nova White
Supported host interfaces: USB, RS232, Keyboard Wedge and IBM RS485
Keyboard Support: Supports over 90 international keyboards
PERFORMANCE CHARACTERISTICS
Skew Tolerance: ±65°
Pitch Tolerance: ±65°
Roll Tolerance: ±45°
Scan Pattern: Single bright aiming line
Scan Angle: Horizontal 35°
Scan Speed: 547 scans per second
Motion Tolerance: 25 in./ 63.5 cm per second
Min. Print Contrast: 15% MRD
UTILITIES AND MANAGEMENT
123Scan2, Scanner Management Services (SMS), Motorola Scanner SDK
REGULATORY
Technical Requirements: EMC FCC Part 15 Class B, ICES 003 Class B, IEC 60601-1-2; Environmental RoHS Directive 2002/95/EEC; Electrical Safety C22.2 No. 60950-1, EN 60950-1, IEC 60950-1, UL 60950-1 LED Class 1
Environmental: RoHS Compliant
ACCESSORIES
Hands-free (gooseneck) Intellistand; auto-host detect cables
USER ENVIRONMENT
Ambient Light Immunity: Max 108,000 lux
Operating Temp.: 32° F to 122° F/ 0° C to 50° C
Storage Temperature: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95% RH, non-condensing
Drop Specification: Over 100 drops at 5 ft./1.5 m at room temperature; survives 6 ft./1.8 m drops to concrete
Tumble Testing: 1,000 cycles (2000 drops) in 1/2 meter tumbler
Environmental Sealing: IP42
Bar Code Symbologies: UPC/EAN UPC-A, UPC-E, UPC-E1, EAN-8/JAN 8, EAN-13/JAN 13, Bookland EAN, Bookland ISBN Format, UCC Coupon Extended Code, ISSN EAN Code 128 Including GS1-128, ISBT 128, ISBT Concatenation, Code 39 including Trioptic Code 39, Convert Code 39 to Code 32 (Italian Pharmacy Code), Code 39 Full ASCII Conversion Code 93 Code 11 Matrix 2 of 5 Interleaved 2 of 5 (ITF) Discrete 2 of 5 (DTF) Codabar (NW - 7) MSI Chinese 2 of 5 IATA Inverse 1D (except all GS1 DataBars) GS1 DataBar including GS1 DataBar-14, GS1 DataBar Limited, GS1 DataBar Expanded
WARRANTY
Subject to the terms of Motorola’s hardware warranty statement, the LI2208 is warranted against defects in workmanship and materials for a period of 60 months from the date of shipment.
SERVICES
Service from the Start with Comprehensive Coverage; Advance Exchange; Enterprise Mobility Software Support