DS4801 Handheld Barcode Scanner

Your store represents your brand. You take pride in its design. The ambiance it creates is a big part of your customer's experience, and you've worked hard to make sure they feel it the moment they walk through your doors. With the DS4800 Series, you can extend that customer experience right to your POS. This innovative bar code scanner offers style without compromise, marrying impressive design and leading-edge technologies with the enterprise reliability and functionality that you expect from Motorola Solutions. The DS4800 series — elite performance, elegantly crafted.

Manufacturer Part Number
DS4801-DL00004ZZNA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

Dimensions: 6.30 in. H x 2.64 in. W x 3.90 in. L / 16 cm H x 6.7 cm W x 9.9 cm L
Weight: 4.95 oz./140 grams

Voltage and Current: 5VDC ± 10%; <165 mA scanning; <40 mA standby; <2.5 mA USB suspend; <4.0 mA low power mode (when enabled, RS232 and Keyboard Wedge only)
Power Source: Host power or external power supply
Color: Midnight Black
Supported host interfaces: USB, RS232, Keyboard Wedge and IBM RS485
Keyboard Support: Supports over 90 international keyboards

PERFORMANCE CHARACTERISTICS

Skew Tolerance: ±65°
Pitch Tolerance: ±65°
Roll Tolerance: ±45°
Scan Pattern: Single bright aiming line
Scan Angle: Horizontal 35°
Scan Speed: 547 scans per second
Motion Tolerance: 25 in./ 63.5 cm per second
Min. Print Contrast: 15% MRD

UTILITIES AND MANAGEMENT

123Scan2, Scanner Management Services (SMS), Motorola Scanner SDK

REGULATORY

Technical Requirements: EMC FCC Part 15 Class B, ICES 003 Class B, IEC 60601-1-2; Environmental RoHS Directive 2002/95/EEC; Electrical Safety C22.2 No. 60950-1, EN 60950-1, IEC 60950-1, UL 60950-1 LED Class 1
Environmental: RoHS Compliant

ACCESSORIES

Hands-free (gooseneck) Intellistand; auto-host detect cables

USER ENVIRONMENT

Ambient Light Immunity: Max 108,000 lux
Operating Temp.: 32° F to 122° F/ 0° C to 50° C
Storage Temperature: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95% RH, non-condensing
Drop Specification: Over 100 drops at 5 ft./1.5 m at room temperature; survives 6 ft./1.8 m drops to concrete
Tumble Testing: 1,000 cycles (2000 drops) in 1/2 meter tumbler
Environmental Sealing: IP42
Bar Code Symbologies: UPC/EAN UPC-A, UPC-E, UPC-E1, EAN-8/JAN 8, EAN-13/JAN 13, Bookland EAN, Bookland ISBN Format, UCC Coupon Extended Code, ISSN EAN Code 128 Including GS1-128, ISBT 128, ISBT Concatenation, Code 39 including Trioptic Code 39, Convert Code 39 to Code 32 (Italian Pharmacy Code), Code 39 Full ASCII Conversion Code 93 Code 11 Matrix 2 of 5 Interleaved 2 of 5 (ITF) Discrete 2 of 5 (DTF) Codabar (NW - 7) MSI Chinese 2 of 5 IATA Inverse 1D (except all GS1 DataBars) GS1 DataBar including GS1 DataBar-14, GS1 DataBar Limited, GS1 DataBar Expanded

WARRANTY

Subject to the terms of Motorola’s hardware warranty statement, the LI2208 is warranted against defects in workmanship and materials for a period of 60 months from the date of shipment.

SERVICES

Service from the Start with Comprehensive Coverage; Advance Exchange; Enterprise Mobility Software Support