DS4801 Handheld Barcode Scanner

Your store represents your brand. You take pride in its design. The ambiance it creates is a big part of your customer's experience, and you've worked hard to make sure they feel it the moment they walk through your doors. With the DS4800 Series, you can extend that customer experience right to your POS. This innovative bar code scanner offers style without compromise, marrying impressive design and leading-edge technologies with the enterprise reliability and functionality that you expect from Motorola Solutions. The DS4800 series — elite performance, elegantly crafted.

Manufacturer Part Number
DS4801-DL0000WZZNA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

Dimensions: 7.47 in. L x 2.61 in. W x 1.90 in. H / 19.0 cm L x 6.6 cm W x 4.8 H
Weight: 6 oz. (168 g) including cable, cable weight = 2 oz. (53g)
Voltage & Current: 5VDC +- 10% @ 360 mA (RMS Typical)
Power Source: USB VBUS
Color: Alpine White
Supported Host Interfaces: USB
Keyboard Support: Supports over 90 international keyboards

PERFORMANCE CHARACTERISTICS

Skew Tolerance: 86° (measured using 100% UPC-A; ±3 degree accuracy)
Pitch Tolerance: 82° (measured using 100% UPC-A; ±3 degree accuracy)
Roll Tolerance: 360°
Motion Tolerance: Up to 20 in./sec.
Imager Field of View: 40° (H) x 26° (V) Nominal
Minimum Print Contrast: 20%

UTILITIES AND MANAGEMENT

123Scan2, Scanner Management Services (SMS), Motorola Scanner SDK

REGULATORY

Environmental: Compliant with RoHS directive 2002/95/EEC
Electrical Safety: UL60950-1 2nd ed, CSA C22.2 No. 60950-1 2nd ed, EN60950-1/IEC60950-1 2nd ed
LED Safety: IEC/EN60825-1:2001, IEC/EN62471:2006
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, EN55022 Class B, EN55024

USER ENVIRONMENT

Ambient Light Immunity: Max 108,000 lux
Operating Temp.: 32° F to 104° F/0° C to 40° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95% RH, non condensing

USER ENVIRONMENT (CONTINUED)

Drop Spec.: Withstands multiple 5 ft. (1.5 m) drops to concrete
Tumble Testing: 250 cycles (500 drops) in 1/2 meter tumbler
Sealing: IP40
Bar Code Symbologies: 1D - UPC/EAN, UPC/EAN with supplementals, Bookland EAN, ISSN, UCC Coupon Extended Code, Code 128, GS1- 128, ISBT 128, Code 39, Code 39 Full ASCII, Trioptic Code 39, Code 32, Code 93, Code 11, Matrix 2 of 5, Interleaved 2 of 5, Discrete 2 of 5, Codabar, MSI, Chinese 2 of 5, GS1 DataBar variants, Korean 3 of 5, ISBT Concatenated; 2D - PDF417, MicroPDF417, Composite Codes, TLC-39, Data Matrix, Maxicode, QR Code, MicroQR, Aztec, Han Xin; Postal - Australian Post, US PLANET, Royal Mail 4 State Customer, US POSTNET, KIX Code (Dutch), UK Postal, Japan Post, UPU 4 State Postal FICS (Post US4), USPS 4 State Postal (Post US3)

ACCESSORIES

Hands-free Intellistand

WARRANTY

The DS4800 Series scanner is warranted against defects in workmanship and materials for a period of 5 years from the date of shipment except for the cable which is warranted for a period of 30 days from the date of shipment.

RECOMMENDED SERVICES

Service from the Start Advance Exchange Support