Your store represents your brand. You take pride in its design. The ambiance it creates is a big part of your customer's experience, and you've worked hard to make sure they feel it the moment they walk through your doors. With the DS4800 Series, you can extend that customer experience right to your POS. This innovative bar code scanner offers style without compromise, marrying impressive design and leading-edge technologies with the enterprise reliability and functionality that you expect from Motorola Solutions. The DS4800 series — elite performance, elegantly crafted.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 7.47 in. L x 2.61 in. W x 1.90 in. H / 19.0 cm L x 6.6 cm W x 4.8 H
Weight: 6 oz. (168 g) including cable, cable weight = 2 oz. (53g)
Voltage & Current: 5VDC +- 10% @ 360 mA (RMS Typical)
Power Source: USB VBUS
Color: Alpine White
Supported Host Interfaces: USB
Keyboard Support: Supports over 90 international keyboards
PERFORMANCE CHARACTERISTICS
Skew Tolerance: 86° (measured using 100% UPC-A; ±3 degree accuracy)
Pitch Tolerance: 82° (measured using 100% UPC-A; ±3 degree accuracy)
Roll Tolerance: 360°
Motion Tolerance: Up to 20 in./sec.
Imager Field of View: 40° (H) x 26° (V) Nominal
Minimum Print Contrast: 20%
UTILITIES AND MANAGEMENT
123Scan2, Scanner Management Services (SMS), Motorola Scanner SDK
REGULATORY
Environmental: Compliant with RoHS directive 2002/95/EEC
Electrical Safety: UL60950-1 2nd ed, CSA C22.2 No. 60950-1 2nd ed, EN60950-1/IEC60950-1 2nd ed
LED Safety: IEC/EN60825-1:2001, IEC/EN62471:2006
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, EN55022 Class B, EN55024
USER ENVIRONMENT
Ambient Light Immunity: Max 108,000 lux
Operating Temp.: 32° F to 104° F/0° C to 40° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95% RH, non condensing
USER ENVIRONMENT (CONTINUED)
Drop Spec.: Withstands multiple 5 ft. (1.5 m) drops to concrete
Tumble Testing: 250 cycles (500 drops) in 1/2 meter tumbler
Sealing: IP40
Bar Code Symbologies: 1D - UPC/EAN, UPC/EAN with supplementals, Bookland EAN, ISSN, UCC Coupon Extended Code, Code 128, GS1- 128, ISBT 128, Code 39, Code 39 Full ASCII, Trioptic Code 39, Code 32, Code 93, Code 11, Matrix 2 of 5, Interleaved 2 of 5, Discrete 2 of 5, Codabar, MSI, Chinese 2 of 5, GS1 DataBar variants, Korean 3 of 5, ISBT Concatenated; 2D - PDF417, MicroPDF417, Composite Codes, TLC-39, Data Matrix, Maxicode, QR Code, MicroQR, Aztec, Han Xin; Postal - Australian Post, US PLANET, Royal Mail 4 State Customer, US POSTNET, KIX Code (Dutch), UK Postal, Japan Post, UPU 4 State Postal FICS (Post US4), USPS 4 State Postal (Post US3)
ACCESSORIES
Hands-free Intellistand
WARRANTY
The DS4800 Series scanner is warranted against defects in workmanship and materials for a period of 5 years from the date of shipment except for the cable which is warranted for a period of 30 days from the date of shipment.
RECOMMENDED SERVICES
Service from the Start Advance Exchange Support