N-GSX-SC-03 Gigabit Ethernet Card

This Gigabit Ethernet Network Interface Card (NIC) provides a 1000Base-SX or -LX fiber port, delivering fiber optic connectivity to desktops and servers in fiber rich LAN environments. The NIC includes both the standard and the low profile brackets, driver support for today’s most popular operating systems, and PCI 2.2 plug-and-play capability, installation is a breeze in virtually any workstation in your network. The N-GxX-xC-03 is a fiber Gigabit Ethernet to 64 bit PCI-X bus adapter that fully complies with all IEEE 802.3z and 1000Base-SX/LX standards. It provides up to 2000Mbps of bandwidth (full-duplex) capacity to support high-end servers. In addition, advanced functions like VLAN filtering packet processing, provides added performance, flexible configuration, and secure networking for users in a standard based environments. Two LED indicators (LINK/ACT and FDX) on the bracket will help to oversee the board link, activities, and full-duplex status.

Manufacturer Part Number
N-GSX-SC-03
EAN/UPC
0648177038398,648177038398
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards :

  • EEE Std. 802.3z, IEEE Std. 802.1p,
  • IEEE Std. 802.3q, IEEE Std. 802.3x
  • IEE Std. 802.3ad
Expansion Bus Standard : PCI 2.2 bus 32/64-bit

Status LEDs :
  • LINK/ACT (Link/Activity):
  • ON = Communication link;
  • Flashing=activity on link
  • FDX (Full-Duplex)
  • On = Full-Duplex
LAN Drivers :
  • Novell NetWare 4.x,5.x, 6.x
  • PXE & RLP Boot Rom
  • Windows 2000, 2003, 2008, XP, NT 4. Linux
  • Windows Vista, 7
  • SCO UnixWare 7.0
  • SCO Open Server, Solaris
Boot Server Support :
  • PXE, RPL, BOOTP
  • PCB Dimensions : Width: 2.2” [56mm]
  • Depth: 6.5” [165mm]
  • Height: 0.9” [23mm]
Power :  2.0A @ +5V

Environment :
  • 0 - 50°C;
  • 5% - 90% humidity non-condensing
  • 0 - 10,000 ft. altitude

Shipping Weight : 1 lbs. [0.45 kg]

Regulatory Compliance : FCC Class A; CE Mark

Warranty : Lifetime