Kontour K1C Dynamic Column Mount, 2 Monitors

The enhanced Kontour™ K1C Dynamic Height-Adjustable Column Mounts are the perfect solutions for the office, healthcare facilities or home. Provide the maximum amount of both dynamic and manual height adjustment for the ultimate ergonomic solution.

Key enhancements have been made to Chief's patented Centris™ Extreme Tilt technology for effortless fingertip monitor positioning. Kontour™ monitor mounts float your displays in the optimal ergonomic position above your work surface to create a more productive and comfortable work environment.

Manufacturer Part Number
K1C220B
EAN/UPC
0841872160085,841872160085
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: : Black
Desktop Thickness Range: : 0.50 - 2.50" (12.7 - 63.5 mm)
Dynamic Height Adjustment: : 13" (330.2 mm)
Manual Height Adjustment: : 7.0" (177.8 mm)
Maximum Extension: : 20.6" (523 mm)
Minimum Depth: : 2.45" (62 mm)
Mounting Pattern Compatibility (Universal Versions): : 75 x 75mm ,100 x 100mm
Notes: : TAA Compliant
Number of Monitors: : 2
Orientation: : Landscape, Portrait
Screen Array Configuration: : 2 x 1
Shipping Weight: : 18.70 lbs
Tilt: : +75°, -10°
Typical Screen Sizes: : 10 - 30" (254 - 762 mm) diagonals
Weight Capacity: : 5 - 25 lbs. (2.3 - 11.3 kg)