GoPro Regulator Cable Cig

The Switronix DV-GP3-CIG6 allows you to power your GoPro Hero 3/3+ camera via a cigarette lighter whether in a vehicle or otherwise.  The cable will convert the available 12v power to the proper operable voltage for the GoPro camera.  While other options may be available, the Switronix DV-GP3 adapter locks into the battery receptacle on the back of the camera, so you no longer need to rely on the USB connection on the side of the camera which can come out easily.  Providing a reliable and secure power connection is essential when using the camera, since the GoPro's are often put in precarious, high impact situations.  The adapter also allows the use of the front submersible housing of the GoPro and the skeleton back.  Covering the back skeleton housing openings with some gaffer tape, would prove to offer a splash/water resistant housing for many situations.  Because this solution is a cable rather than a battery, their is no heat generated by this solution, reducing the chance of overheating of the camera.

The cable is offered in a 6' length which should provide plenty of length when mounted in or around a car, and most other situations.

Manufacturer Part Number
DV-GP3-CIG6
EAN/UPC
0184323002092,184323002092
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Input:
DC 12v via male cigarette plug

Output for Camera: constant regulated voltage

Length: 72"/6ft.