Battery Elim. with Wall Adapter for H3/3+

The Switronix DV-GP3-USB is a power extension cable allowing you to power the GoPRO Hero 3/3+ and includes a USB AC Wall Adapter. While a USB cable is suitable for many applications, the Switronix DV-GP3 adapter locks into the battery receptacle on the back of the camera, so you no longer need to rely on the USB connection on the side of the camera which can come out easily. Providing a reliable and secure power connection is essential when using the camera, since the GoPro's are often put in precarious, high impact situations. The adapter also allows the use of the front submersible housing of the GoPro and the skeleton back. Covering the back skeleton housing openings with some gaffer tape, would prove to offer a splash/water resistant housing for many situations.  Because this solution is a cable rather than a battery, there is no heat generated by this solution, reducing the chance of overheating of the camera.

The cable is offered in a 10' length and is a perfect solution for when you need to run the GoPro camera for extended run times from and AC wall socket.

Manufacturer Part Number
DV-GP3-USBPS
EAN/UPC
0184323002115,184323002115
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Input:
5v USB

Output for Camera: constant regulated voltage

Length: 120"/10ft.

Includes AC to USB wall adapter