Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X10SBA -O:
MBD-X10SBA -B: Physical StatsForm Factor: Dimensions: - 6.7" x 6.7" (17cm x 17cm)
Processor/CacheCPU: - Socket FCBGA1170
- Intel® Celeron Processor J1900
- 2M Cache, up to 2.42 GHz, 8W
(formerly Bay Trail)
System MemoryMemory Capacity: - 2x 204-pin SO-DIMM socket
- Supports up to 8GB non-ECC DDR3 1333MHz memory (Dual Channel)
- Some 1600MHz memory can be used, but memory capacity will operate at 1333MHz
Memory Type: - 1333/1066MHz DDR3 SO-DIMM, 204-pin gold-plated DIMMs
DIMM Sizes: Memory Voltage: On-Board DevicesChipset: - Intel® J1900 System on Chip
SATA: - SATA 2.0 (3Gbps) from Intel® SoC
- SATA 3.0 (6GbpS) from Marvell 88SE9230 with HW RAID 0, 1, 10 (Windows only)
Network Controllers: - Dual Intel® I210-AT Gigabit Ethernet LAN ports
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio: - Realtek ALC888S-VD2 HD Audio
Graphics: USB 3.0: COM Ports: Input / OutputSerial ATA: - 4x SATA3 (6Gbps) ports
- 2x SATA2 (3Gbps) ports
LAN: - 2x RJ45 Gigabit Ethernet LAN ports
USB: - 1x USB 3.0 port
- 5x USB 2.0 ports (1 Type A)
DOM: - DOM power connector support (Disk on Module)
Video Output: - HDMI, DisplayPort or eDP, VGA
- 2x independent displays
Serial Port/Headers: Others: - Audio header
- TPM 1.2 header
- 4-pin 12V DC or ATX Power
Chassis (Optimized for X10SBA )1U Chassis: Mini-ITX Chassis: SuperServer(s) with X10SBAModel(s): Expansion SlotsPCI-Express: Mini-PCIe: mSATA: System BIOSBIOS Type: - 64Mb SPI Flash EEPROM with AMI UEFI BIOS
BIOS Features: - Plug and Play (PnP)
- ACPI 5.0
- UEFI 2.3.1
- SMBIOS 2.7
- DMI 2.3
- USB Keyboard support
- RTC (Real time Clock) Wakeup
- 3TB HDD Support
ManagementSoftware: Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Keyboard Wakeup from Soft-Off
- Power-on mode for AC power recovery
PC Health MonitoringFAN: - 2x fans with tachometer status monitoring
- Status monitor for speed control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
LED: - CPU / System Overheat LED
- Standby alert LED
Operating EnvironmentOperating Temperature Range: - 0°C ~ 60°C (32°F ~ 140°F)
Non-Operating Temperature Range: - -20°C ~ 60°C (-4°F ~ 140°F)
Operating Relative Humidity Range: - 10% ~ 85% (non-condensing)
Non-Operating Relative Humidity Range: - 10% ~ 95% (non-condensing)