The Visioneer Mobile Organizer starts with a small portable scanner that weighs barely more than a 12 oz. bottle of water with dimensions similar to a rolled up magazine. Using Visioneer's most advanced OneTouch scanning technology, the Mobile Organizer can scan any small receipt, ID cards or document up to 8 1/2" x 14" long. It produces clear and sharp scans in color or black and white. This small, lightweight device is an essential piece of business gear for any traveler and it will save you from having to wait in line at the hotel business center. Bundled software: Visioneer OneTouch with Acuity, Nuance PaperPort, Nuance OmniPage, Visioneer DriverPLUS, TWAIN and WIA Drivers .
Note:
Image Enhancement Technology: Visioneer Acuity
Weight: 0.84 lbs.
Simplex or Duplex: Simplex
Standard Warranty: 1 year
Interface: USB 2.0 (1.1 compatible)
Optical Resolution: 600 dpi
Visioneer OneTouch Technology: Yes
Duty Cycle: 100 pages/day
Dimensions: 11.4" x 2.2" x 1.5" (290 x 55 x 38mm) (W×D×H)
Scan Method: Fast Sheetfed
Light Source: LED (light emitting diode) instant on
Maximum Paper Size: 8.5" x 32" in
Drivers: TWAIN, WIA, Visioneer DriverPLUS
Supported Operating Systems (OneTouch 4): Windows 8, 7, Vista, XP (SP2)
Speed - Letter/A4 (8.5" × 11"): 11 sec/page
Imaging sensor: Contact Image Sensor (CIS)
Minimum Paper Size: 1.5" x 1.5" in
Minimum System Requirements:
Memory Requirements:
Software Bundle: