UltraSharp 24 Monitor - U2414H

The world’s thinnest border for magnificent viewing.

See your work in vivid Full HD detail with a 23.8" monitor that features the world’s thinnest border for nearly seamless viewing across multiple screens.
  • World’s thinnest border: Create a multiple screen arrangement with near-continual imagery between multi- monitors via the DisplayPort 1.2(MST) connectivity port.
  • Convenient connectivity: Bring your compatible mobile phones and tablets to life on a large screen with 2 HDMI(MHL) ports. Connect to projectors or other compatible devices through DisplayPort and mini-DisplayPort connectivity.
  • Fast charging: A high-current USB 3.0 supplies twice the power for charging and powering compatible USB devices.

Manufacturer Part Number
U2414H
EAN/UPC
0705282317555,705282317555,0012300883436,012300883436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dell UltraSharp 24 Monitor

Display

Diagonally Viewable Size:
60.47 cm
23.8" (31.5-inch wide viewable image size)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-plane switching, anti glare with hard coat 3H
Optimal resolution:
1920 x 1080 at 60Hz
Contrast Ratio:
1000: 1 (typical)
2 Million:1 (Max) (Dynamic Contrast Ratio)
Brightness:
250 cd/m2 (typical)
Response Time:
8 ms (gray to gray)
Viewing Angle:
(178° vertical / 178° horizontal)
Color Support:
Color Gamut7 (typical): 85% (CIE1976), sRGB 96% ( average Delta E of>4)
16.77 Million colors
Pixel Pitch:
0.274 mm
Backlight Technology:
LED
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Antiglare with hard-coating 3H

Connectivity

2 HDMI(MHL) connectors
1 Mini DisplayPort
1 DisplayPort (version 1.2a)
1 DisplayPort out (MST)
1 Audio Line out (connect your speakers)
4 USB 3.0 ports - Downstream (4 at the back, 1 with battery charging)
1 USB 3.0 port - Upstream
Stand
Height-adjustable stand, tilt, pivot, swivel and built in cable-management
Flat Panel Mount Interface:
VESA (100 mm)

Built-in Devices

USB 3.0 Hi-Speed Hub (with 1 USB upstream port and 4 USB downstream ports)
Security
Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)

Size and Weight

Dimensions with stand (H x W x D):
19.12" ~ 14.00" (355.8mm ~ 485.8 mm) x 21.23" (539.1 mm) x 7.28" (185.0 mm)
Dimensions without stand (H x W x D):
(321.1 mm) 12.64" x (539.1 mm) 21.23" x (45.6 mm) 1.80"
Preset Display Area(H X V):
527.04 mm x 296.46 mm
20.75" x 11.67"
Weight (panel only - for VESA mount):
3.61 kg (7.95 lb)
Weight (with packaging):
8.00 kg (17.62 lb)

Environmental and Regulatory

Electrical

Voltage Required:
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (typical)
Power Consumption (Operational):
16 (typical) / 74W (maximum)8
Power Consumption Stand by / Sleep:
Less than 0.5W

Environmental

Temperature Range Operating:
0° to 40°C (32° to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60° (-4° to 140° F)
Shipping : -20° to 60° (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,400 ft) max
Altitude Non-operating:
12,192 m (40,000 ft) max

Compliance and Standards

ENERGY STAR 6
EPEAT Gold
TCO Certified Displays
RoHS Compliant

What's in the box

Monitor with stand
Cable cover
Power cable
DP cable ( Mini-DP to DP)
USB 3.0 upstream cable (enables the USB port on the monitor)
Drivers and documentation media
Quick setup guide
Safety Information

Warranty

3-Year Advanced Exchange9 Service and Premium Panel Guarantee