ClickShare CSC-1 Wireless Presentation Gateway

ClickShare makes connecting to the meeting room’s video system a matter of clicking a button. This one click wonder not only helps the presenter get the presentation on-screen in a second, but it also allows the other people in the meeting to participate more actively. Sharing can be done via laptop PC or MAC, or via iOS and Android-powered mobile devices. The result is enhanced meeting efficiency and better decision-making.

More pixels, more content

If you are driving two projectors, two screens, or Double HD canvas, the full-featured CSC-1 Base Unit is the right choice. This unit is fully compatible with the ClickShare Buttons and the apps for mobile devices, and was optimized for use in high-profile meeting rooms and boardrooms.

Optimized collaboration experience

By enabling to display the content of up to 4 users simultaneously, the CSC-1 Base Unit brings a complete Clickshare collaboration experience. 64 Buttons can be wirelessly connected to the Base Unit, ready to share. Furthermore, perfectly synchronized sound and video ensures that movie clips can be optimally enjoyed. And dynamic content from iPads, iPhones and Samsung Galaxy devices can be shown directly to the screen using the specialized apps. For other Android devices, you are restricted to showing static content.

ClickShare set

A ClickShare CSC set consists of a Tray, four Buttons and a Base Unit. Additional items are sold separately.

Manufacturer Part Number
R9861005NA
EAN/UPC
5499778002074,0658700923893,658700923893,0783555029695,783555029695
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General specifications

Operating system:
Windows 7/8/8.1/10 32 & 64 bit
Mac OSX 10.10/10.11/10.12 (Sierra)
Android v5 & v6 (ClickShare app)
iOS 8, 9 & 10 (ClickShare app)
Video outputs: DisplayPort, Single link DVI-I
VGA (via included convertor, highest resolutions only with reduced blanking)
In "Dual screen" mode, connection can occur either through DVI and DisplayPort, or through VGA and DisplayPort.
Frame rate: Up to 30 fps (from software version V1.03.00.0001 onwards)
Output resolution: UHD (3840 x 2160) available from ClickShare CSC Base Unit software v01.09.00.22 onwards
Noise Level: Max. 28dBA
Number of sources simultaneous on screen: 4
Number of simultaneous connections: 64
Audio:
Analog audio from ClickShare CSC Base Unit software v01.02.00.09 onwards
Digital audio (embedded in DP signal) from ClickShare CSC Base Unit software v01.05.00.32 onwards
iPad, iPhone and Android compatibility: Available via ClickShare app for static content. For iOS devices using iOS9, full mirroring is possible from ClickShare CSC Base Unit firmware  v01.09.00.22 onwards
Extended desktop: Available (depending on the driver of your graphics card)
Authentication protocol: WPA2-PSK
Encryption: AES CCMP
Wireless transmission protocol: IEEE 802.11 a/g/n
Data rate wireless: Up to 300Mbps
Reach: Max. 30m (100 ft) between ClickShare Button and ClickShare Base Unit
Frequency band: 2.4 GHZ and 5 GHz
Connections: 1x Ethernet LAN
4x (back) + 1x (front) USB
Analog line out on mini jack socket (3.5mm)
Analog line in on mini jack socket (3.5mm)
Temperature range: Operating: +5°C to +40°C (+41°F to +104°F)
Storage: -20°C to +60°C (–4°F to +140°F)
Humidity: Storage: 0 to 90% relative humidity, non-condensing
Operation: 0 to 85% relative humidity, non-condensing
Altitude: Max 3000m (9842 ft)
Lifetime:
MTBF = 40,000h (90% confidence level)
MTBF = 100,000h (60% confidence level)
MTBF conditions:

  • Environment: Ground Benign
  • Temperature: 25°C
  • Method: MIL-HDBK-217F Notice 2
Warranty:
3 years standard
Possible to extend to 5 years
System requirements:
PC minimum requirements:
  •CPU: Intel Pentium Dual Core E2140 – 2 * 1600 Mhz (or equivalent: AMD Athlon 64 X2 3800+ - 2 * 2000 Mhz)
  •Memory: 1024 MB RAM
  •OS: Windows XP Pro/Home (SP3) (Windows Vista/7 supported, but requires more RAM)
PC recommended requirements:
  •CPU: Intel Core 2 Duo E4600 – 2 * 2400 Mhz (or equivalent: AMD Athlon 64 X2 4800+ - 2 * 2500 Mhz)
  •Memory:2048 MB RAM
  •OS: Windows XP Pro/Home, Windows Vista, Windows 7, Windows 8
MAC
  •CPU: Intel Core 2 Duo
  •Memory: 2048 MB RAM
  •OS: Mac OS X 10.6, 10.7, 10.8

ClickShare Base Unit dimensions

Power consumption: Shutdown: 2.5W
Operation (typical): 20W
Maximum: 35W
Dimensions (HxWxD): 181mm (incl. antennas) x 260mm x 276mm (Min.) / 7.125” (incl. antennas) x 10.236” x 10.9” (Min.)
Weight: 2.6 kg/5.75 lb