D7 (S) Reference Dynamic Vocal Microphone

POWERFUL SOUND FOR PROFESSIONALS
for demanding lead vocals

The D7 reference dynamic vocal microphone creates the subtle and open sound of a condenser capsule with the powerful resonance of a dynamic microphone. The patented dual-layer Varimotion diaphragm can vibrate unhindered, which results in an extraordinarily crisp and clean sound. The unique laminated material damps high resonance peaks in the frequency response, which in combination with the tight, supercardioid polar pattern enables the D7's outstanding high gain before feedback.

Its mechano-pneumatic capsule suspension and an integrated high-pass filter effectively eliminate handling noise. A precision metal dust filter provides a consistent protection for the diaphragm, ensuring an extra-long life.

Manufacturer Part Number
3139X00010
EAN/UPC
0885038021414,885038021414
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

General :
Audio Frequency bandwidth: 70 to 20000 Hz
Sensitivity: 2.6 mV/Pa
Electrical Impedance: 600 Ohms
Recommended Load Impedance: 2000 Ohms
Polar Pattern: supercardioid

Audio Output:
Type: Balanced XLR
Gender: Male
Contacts: 3-pin

Design:
Body: Metal
Finish: dark stage blue

Dimensions / Weight:
Length: 185 mm
Diameter: 51 mm
Net Weight: 320 g

Polar Patterns: Super Cardioid