IP2 High Performance In-ear Headphones

NO COMPROMISE

for live applications and professional installations

The IP2 high-performance in-ear headphones provide wide-range sound and excellent isolation to suppress high ambient noise levels, on loud stages, for example. This makes the IP2 an ideal tool for in-ear monitoring applications. Thanks to the dynamic driver, it delivers a perfectly contoured bass even at very low frequencies.

An integrated sliding cable tie and the soft-rubber sleeves enable the IP2 to adapt to every ear. The IP2 earphones are also included in the AKG professional in-ear monitoring system, the IVM4500.

Manufacturer Part Number
3052H00040
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Headphone type: closed
Audio Frequency bandwidth: 12 to 23500 Hz
Sensitivity headphones: 121 dB SPL/V
Rated Impedance: 16 Ohms
Detachable cable: no
Cable Length: 1.15 m

Audio Interface

Type: Jack Stereo (1/8")
Gender: Male
Contacts: 3-pin
Interface Finish: Gold

Design

Finish: gray

Dimensions / Weight

Length: 20 mm
Width: 12 mm
Height: 12 mm