C417 Professional Lavalier Microphone

A HIDDEN SECRET
for theaters, broadcast and conference applications

The C417 is a professional lavalier microphone with omnidirectional polar pattern.
Its broadband, flat audio reproduction is ideal for all types of broadcast and theatrical applications. The sound is extremely open and natural, making it ideal for wireless or hardwire multi-mic situations. Thanks to its small housing, it can be inconspicuously and securely attached to jackets and costumes. An attachment clip, tie pin and windscreen are supplied with each C417.

The C417 is available in two versions. The C417 PP features a standard XLR connector while the C417 L provides a professional three-pin mini XLR connector that fits the body pack transmitters of all AKG wireless microphone systems. 

Manufacturer Part Number
2577X00080
EAN/UPC
0885038019589,885038019589
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

General :
Audio Frequency bandwidth: 20 to 20000 Hz
Sensitivity: 7 mV/Pa
Equivalent Noise Level: 34 dB-A
Signal to Noise: 60 dB-A
Electrical Impedance: 200 Ohms
Recommended Load Impedance: 1000 Ohms

Powering Interface:
Voltage: 2 to 12 V
Current: 2 mA

Audio Output:
Type: Mini XLR
Gender: Female
Contacts: 3-pin

Design:
Finish: matte black

Dimensions / Weight:
Height: 15 mm
Diameter: 7.5 - 7.5 mm
Net Weight: 68 g