FLEXIBLE FLYWEIGHT
for handsfree vocal and speech applications
The C555 L high-performance head-worn condenser microphone is ideal for handsfree applications, including presentations or onstage performances. The C555 L rests securely and comfortably on the head, and can be attached to the left or right side of the behind-the-neck headband as desired. A transducer shock mount reduces handling noise to a minimum. The moisture shield ensures a high degree of humidity protection for the microphone.
The C555 L provides a three-pin mini XLR connector and can be used with all AKG WMS Series body-pack transmitters, B29 L battery power supply, or the MPA VL adapter for external phantom powering.
Note:
Technical Specification
General:
Audio Frequency bandwidth: 80 to 20000 Hz
Sensitivity: 35 mV/Pa
Equivalent Noise Level: 22 dB-A
Signal to Noise: 72 dB-A
Electrical Impedance: 200 Ohms
Recommended Load Impedance: 2000 Ohms
Polar Patterns: Cardioid
Powering Interface:
Voltage: 2 to 12 V Current: 2 mA
Audio Output:
Type: Mini XLR
Gender: Female
Contacts: 3-pin
Design: Finish: matte black
Dimensions / Weight:
Diameter: 134 - 134 mm
Net Weight: 26 g