Reference Wireless Handheld Transmitter

STRESS FREE
for large theater, installed sound and tour sound applications

The HT4500 is an analog reference wireless handheld transmitter that connects to a choice of four different microphones to cover a wide range of applications. The unique dipole-antenna design ensures reliable transmission even when one pole of the antenna is covered completely by the user's hand. The pilot tone continuously sends transmitter data, including mute switch position and remaining battery life to the receiver.

The HT4500 offers an extended battery lifetime of 15 hours with two standard AA alkaline batteries. With integrated charging contacts, the optional BP4000 battery pack can be charged inside the transmitter. The readout of its exact battery life in hours is a valuable advantage in wireless applications.

Manufacturer Part Number
3201H00280
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification
Audio :
Audio Frequency bandwidth: 35 to 20000 Hz
Signal to Noise: 120 dB-A
THD at 1 kHz: 0.3 Prozent

Enhanced :
Operating temperature range: -10 to 55 Celsius
Peak deviation: 48 kHz

Radio :
Switching bandwidth: 30 MHz
Recommended simultaneous channels: 50
Number of selectable frequencies: 1220 (selectable in 25kHz steps)
Frequency Selection: Selectable frequency in 25kHz steps
Wireless channels within device: -
Radio Range (Line of Sight): 100m (depending on antenna system)
Switchable RF Power: no
Modulation: FM
Encryption: No encryption
Diversity: True Diversity
Pilot Tone: yes

Transmitter :
Nominal deviation: 20 kHz kHz
Radio Output Power (min/max): 10 to 50 mW
Microphone head versions: C535 WL1
Interchangeable Microphone Head: yes
Transmitter Synchronization: Manual

Battery 1: Batterietype: LR6 AA alkaline battery
Number of Batteries: 2
Operating Time: 15 h

Battery 2: Batterietype: HR 6 AA (NiHM) rechargeable battery
Compatibel Charging System: CU4000
Number of Batteries: 2
Operating Time: 12 h

Battery 3: Batterietype: AKG BP 4000
Compatibel Charging System: CU4000
Number of Batteries: 1
Operating Time: 12 h

Design:
Body: Metall
Finish: black

Dimensions / Weight:
Height: 247 mm
Width: 51 mm
Net Weight: 125 g