Professional Dynamic Vocal Microphone

CUTS THROUGH THE MIX
for lead and backing vocals

The D5 professional dynamic vocal microphone for lead and backing vocals delivers a powerful sound even on the noisiest stage. Its frequency-independent supercardioid polar pattern ensures maximum gain before feedback.

The D5 stands for a crisp sound that cuts through every mix. The dual shock mount eliminates any kind of mechanical noise for trouble-free live use. The audience will hear the pristine sound of your voice!

Manufacturer Part Number
3138X00070
EAN/UPC
0885038018575,885038018575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

General :

  • Audio Frequency bandwidth: 70 to 20000 Hz
  • Sensitivity: 2.6 mV/Pa
  • Electrical Impedance: 600 Ohms
  • Recommended Load Impedance: 2000 Ohms
  • Polar Pattern: supercardioid
Audio Output:
  • Type: Balanced XLR
  • Gender: Male
  • Contacts: 3-pin
Design:
  • Body: Metal
  • Finish: dark stage blue
Dimensions / Weight:
  • Length: 185 mm
  • Diameter: 51 mm
  • Net Weight: 320 g
Polar Patterns: Super Cardioid