BV9977 Car DVD Player

Single-DIN DVD Player 7" Motorized Touchscreen Monitor with Detachable Front Panel

Burn up the miles while listening to hot tunes with the BOSS Audio BV9977 entertainment system. Pop in a DVD/CD, turn on the radio, hook up your smartphone to the Auxiliary input or blast out music from the USB and SD ports. Change up the look with Multi-Color Illumination options. Keep it all under control from the existing steering wheel controls (interface required, not included), touchscreen and wireless remote. The detachable front panel can be quickly removed and stored for your peace of mind. Get the power and versatility that the BOSS Audio BV9977 offers to rock your ride.

  • 85 Watts x 4 Max Power, RDS Tuner, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays DVD/CD/USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, AV, Rear Camera, Steering Wheel Control Inputs
  • Video, Front, Rear & Sub Pre Amp Outputs
  • Detachable Panel, Wireless Remote, Multi Color Illumination Options

Manufacturer Part Number
BV9977
EAN/UPC
0791489121194,791489121194
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AM: 12
  • AMS: YES
  • AUDIOVIDEOINPUT: 1
  • AUDIOVIDEOINPUTLOCATION: Rear
  • AUXLOCATION: Front panel
  • CHANNEL_CONFIG: 4/3/2 Channel
  • JPEG
  • FM: 18
  • ID3_TAG: YES
  • ISO: YES
  • LAST_POSITION_MEMORY: YES
  • MONITOR_RESOLUTION_HORIZONTAL: 800
  • MONITOR_RESOLUTION_VERTICAL: 480
  • ONE_BIT_DA_CONVERTER: YES
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Behind Face Panel
  • SWTICHABLE_RADIO_1: USA
  • SWTICHABLE_RADIO_2: EUROPE
  • SWITCHABLE_TUNER: YES
  • TOTAL_POWER_OUTPUT: 340
  • UNIT_LENGTH: 7.375
  • USBLOCATION: Front panel
  • VIDEO_RCA_OUTPUT: 2
  • WATTS_PER_CH: 85