Toughpower Grand 650W

Thermaltake the popular “Toughpower” line of high-end PC power supply unit, the Toughpower Grand Series (850 W/750 W/650W) with fully modular design is now launched. Its grandiose looks with a classy black finish make a clear statement through sheer appearance. Being 80 PLUS Gold certified users not only get a guaranteed eco-friendly PSU with more than 90% efficiency at 50% load and a 0.95 active power factor correction (PFC), but the electricity bill will noticeably drop as well. By virtue of their high-efficiency, the Toughpower Grand 850W/750W/650W models are ideally suited for high-end gaming and enthusiast PCs powering multi-core processors in combination with multi-GPU setups.

Pure aesthetic outer chassis

The Toughpower Grand series' unparalleled aesthetic exterior design has set itself above other PSUs currently available on the market. The Toughpower Grand series certainly is one of Thermaltake's innovate hallmarks.

80 PLUS Gold Certified and Haswell Ready

Deliver up to 87%-92% efficiency under real world load conditions to promise lowest power losses. Besides, Toughpower Grand is already prepared for the new Intel processors Haswell to achieve maximum energy savings.

Flat Modular Cables

All new low-profile flat modular cables that not only increased the airflow and made chassis thermal performance improved, but also allow for effortless cable routing.

High Quality Japanese Capacitors

High quality of Japanese capacitor produces supreme performance with low impedance characteristics. The stable operation works for longer time with excellent reliability to enhance the power supply performance.

Fully Modular Cable Design

The fully modular cabling design not only ensures the easiest installation of power supply but allows use of cables users need resulting in improved optimal airflow and reduced system clutter. 

Manufacturer Part Number
PS-TPG-0650MPCGUS-1
EAN/UPC
0841163052334,841163052334
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

P/N: TPG-0650M
Model: TPG-650AH3FCG
Type: Intel ATX 12V V2.3 & EPS 12V standards
Max. Output Capacity: 650W
Peak Output Capacity: 780W
Color: Black
Dimension (H x W x D): 86mm x 150mm x 180mm
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: 16msec (minimum) @ 80% of full load at 115 / 230Vac input.
Input Current: 10A / 5A
Input Frequency Range: 50 Hz - 60 Hz
Input Voltage: 100 Vac- 240 Vac
Operating Temperature: 0℃ to +50℃
Operating Humidity: 20% to 90%,non-condensing
Storage Temperature: -20 ℃ to +70 ℃
Storage Humidity: 5% to 95%, non-condensing
Cooling System: 140mm Fan
Efficiency: 87-92% efficiency @ 20-100% load
MTBF: 120,000 hrs minimum
Safety Approval: UL/ TUV/ CE/ FCC/ BSMI/ GOST certification
PCI-E Connector: PCI-E 6+2pin x 4