Toughpower 750W GOLD (Modular)

The Thermaltake Toughpower series is a premium 80 PLUS GOLD certified power supply that uses the highest quality components for stable performance, exvellent features with unbeatable efficiency vital to the current high-end system in market even in demanding conditions. With the 80Plus Gold certification for its high power efficiency, and a single strong 12V rail flexibly routes the maximum available power to your CPU and graphics card, offering maximized power usage and easy setup. Toughpower 750W GOLD (Modular) comes with modular design to reduce cable clutter; and ultra-quiet fan delivers silent cooling, thus the entire computer and power supply can operate at its peak moment.

Manufacturer Part Number
PS-TPD-0750MPCGUS-1
EAN/UPC
0841163053201,841163053201
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

P/N: PS-TPD-0750MPCGUS-1
Short P/N: TPD-0750M
Model: TP-750AH2NFG
Type: Intel ATX 12V 2.3 & EPS 12V 2.92
Max. Output Capacity: 750W
Peak Output Capacity: 900W
Color: Black
Dimension (H x W x D): 86mm x 150mm x 160mm
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: 17msec (minimum) @ full load at 115Vac/ 60Hz input
Input current: 10A – 5A
Input Frequency Range: 47 Hz - 63 Hz
Input Voltage: 100 Vac- 240 Vac
Operating Temperature: +0℃ to +40℃
Operating Humidity: To 85% relative humidity,non-condensing
Storage Temperature: -40 ℃ to +70 ℃
Storage Humidity: To 95% relative humidity, non-condensing
Cooling System: 140mm Fan: 2400 R.P.M. ± 10%
Efficiency: 87-92% efficiency @ 20-100% load
MTBF: 100,000 hrs minimum
Safety Approval: UL/CUL, CE, FCC, TUV, CB, GOST and BSMI certified
PCI-E Connector: PCI-E 6+2pin x 4