Single-DIN DVD Player 7" Motorized Touchscreen Monitor

Single-DIN DVD Player 7" Motorized Touchscreen Monitor

Give your road trip a boost with the BOSS Audio BV9973 In-Dash DVD Player. Tune into a local radio station, pop in a CD/DVD, plug into the USB and SD ports or connect your smartphone to the Auxiliary input for music on the go. Customize your experience with Multi-Color Illumination and a built-in Preset EQ. Control is at your fingertips with the 7" motorized touchscreen monitor and wireless remote or use your existing steering wheel controls (interface required, not included). Rev up your entertainment with the BOSS Audio BV9973.

  • 85 Watts x 4 Max Power, RDS Tuner, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays DVD/CD/USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, AV, Rear Camera, Steering Wheel Control Inputs
  • Video, Front, Rear & Sub Pre Amp Outputs
  • Wireless Remote, Multi Color Illumination Options

Manufacturer Part Number
BV9973
EAN/UPC
0791489121217,791489121217
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AM: 12
  • AMS: YES
  • AUDIOVIDEOINPUT: 1
  • AUDIOVIDEOINPUTLOCATION: Rear
  • AUXLOCATION: Front panel
  • CHANNEL_CONFIG: 4/3/2 Channel
  • JPEG
  • FM: 18
  • ID3_TAG: YES
  • ISO: YES
  • LAST_POSITION_MEMORY: YES
  • MONITOR_RESOLUTION_HORIZONTAL: 800
  • MONITOR_RESOLUTION_VERTICAL: 480
  • ONE_BIT_DA_CONVERTER: YES
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Front panel
  • SWTICHABLE_RADIO_1: USA
  • SWTICHABLE_RADIO_2: EUROPE
  • SWITCHABLE_TUNER: YES
  • TOTAL_POWER_OUTPUT: 340
  • UNIT_LENGTH: 7.375
  • USBLOCATION: Front panel
  • VIDEO_RCA_OUTPUT: 2
  • WATTS_PER_CH: 85