Advanced Automation at an Affordable Price
Designed for simple and reliable backups, the SuperLoader® 3 offers an exclusive package of advanced features including StorageCare® Guardian, remote management, and barcode reader—all at no additional cost. It also gives you the widest range of drive options in the industry to support data requirements up to 100TB—with the flexibility to expand as your storage needs grow.
The SuperLoader 3 brings you a full suite of advanced features at an affordable price with easy integration, an intuitive user interface and compatibility with a broad range of backup software packages. And because you can easily expand from 8 to 16 cartridge slots, your investment is protected as your needs grow. In addition, the SuperLoader 3 packs up to 40TB of native capacity and 100TB of compressed data into a 2U rackmount form factor.
Note:
HOST INTERFACE
LTO-6HH: 6GB/s SAS
LTO-5HH: 6GB/s SAS
LTO-5: 6GB/s SAS
LTO-4HH: 3GB/s SAS, Ultra 320 SCSI
RELIABILITY
MSBF: 1,500,000
MTTR: <30 min
Cartridge Capacity: 8 or 16 cartridges
Management Requirements: Integrated Web-based Management standard on all SuperLoader 3 products
Power Requirements: 90 to 256VAC
PHYSICAL SPECIFICATIONS
Width (in/cm): 16.7 / 42.42
Height (in/cm): 3.41 / 8.66
Length (in/cm): 27.5 / 69.85
Weight (lbs/kg): 31 / 14.06
WARRANTY
1 Year Rapid Exchange
OPERATIONS
Cartridge Loader: Single front loader slot (import port) and bulk cartridge loading in removable active magazines.
On-board Remote Management Tools: 10/100baseT Ethernet
Available Operations: Review System Status, Remote Diagnostics, Browse System Logs, Configuration, Firmware Upgrades, Drive Operations, Remote Management, Check Inventory, System Upgrades
Barcode Reader: Standard
ENVIRONMENTAL
Temperature Range (Dry Bulb):
Operating +10ºC to +35ºC
Non-Operating -40ºC to +65ºC
Temperature Variation:
Operating 10ºC per hour
Non-Operating 20ºC per hour
Humidity:
Operating 20% to 80% non-condensing
Non-Operating 10% to 90% non-condensing
Gradient 10% per hour without condensation
Wet Bulb:
Operating 26ºC max
Non-Operating 29ºC max
Altitude:
Operating -500 to 10,000 feet (-153m to 3048m)
Non-Operating -500 to 40,000 feet (-153m to 12192m)
AGENCY APPROVALS
Safety:
U.S. (UL 1950)
Canada (CSA 22.2 No. 950) Europe (EN60950/IEC 950)
EMI/RFI ECC Directive 89336 CD BS6527 (UK)
EN 55022 (EU) EN 55024 (EU) CFR 47, 1995 FCC Rules
Part 15B Class B (MDOC) IEC-003 Canada V-3/97.04
VCCI Class B (Japan) AS/NZS 3548 Australia/New
Zealand (C-tick Mark) CNS 13438 BSMI Class A Taiwan
Agency Markings:
CD, VCCI, UL, FCC, CSA
COMPATABILITY
Software/Hardware:
Go to www.quantum.com for the most up-to-date tested solutions.