Digi Connect U901 Modem/Wireless Router

Digi Connect WAN cellular routing gateways provide secure high-speed wireless connectivity to remote sites and devices. These products can be used for reliable primary wireless network connectivity to equipment at remote locations, as well as for a backup to existing landline communications. The Digi Connect WAN family is also ideal for use where wired networks are not feasible, or where alternative network connections are required. Applications include new construction locations, industrial automation, power utility substations, retail/POS sites, railroad, temporary facilities without primary wired connections, and many more.

The Device Cloud platform as a service provides integration of web and mobile applications via application programming interfaces (APIs), while providing the required reliability and security infrastructure to elastically scale.

Digi Connect WAN cellular routers provide secure high-speed wireless connectivity via GSM (GPRS/EDGE/HSPA+) or CDMA (1xRTT/EV-DO Rev. A) networks to remote sites and devices. These products can be used for reliable primary wireless network connectivity to equipment at remote locations, as well as for a backup to existing landline communications. The Digi Connect WAN family is also ideal for use where wired networks are not feasible, or where alternative network connections are required.

Digi Connect WAN products provide a primary Wireless WAN connection to remote sites containing Ethernet and/or serial devices. Applications include new construction locations, industrial automation, power utility substations, retail/POS sites, railroad, temporary facilities without primary wired connections, and many more. Benefits of implementing a remote device management solution with the Digi Connect WAN family include instant deployment, elimination of wiring costs and problems due to wire breaks, the ability to traverse firewalls, and the ability to move the connection virtually anywhere.

For backup network applications, Digi Connect WAN integrates with remote locations via a secondary Ethernet WAN port on an existing router. This provides a truly diverse network connection for remote locations requiring maximum uptime.

Manufacturer Part Number
DC-WAN-U901-W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Interfaces - WWAN
HSPA+ (U9): HSPA+ (U9) - 850/900/1700 (AWS)/1900/2100 MHz; Transfer rate (max): 5.76 Mbps up, 21 Mbps down
Connector: 2 x SMA (Center pin - on device: female; on antenna: male)
SIM Slots: 2
SIM Security: SIM slot cover plate
Wired Interfaces - Serial
Ports: 1
Standard: RS-232
DTE/DCE: DTE
Signal Support: TXD, RXD, RTS, CTS, DTR, DSR and DCD
Flow Control: Hardware and software flow control
COM Port Redirector: RealPort®
Throughput: Up to 230 Kbps
Connector: DB9 Male
Wired Interfaces - Ethernet
Ports: 1
Standard: IEEE 802.3
Physical Layer: 10/100Base-T
Data Rate: 10/100 Mbps (auto-sensing)
Mode: Full or Half duplex (auto-sensing)
Interface: Auto MDI/MDIX
Connector: RJ-45
Wired Interfaces - USB
Standard: USB 1.1
Signaling: Full-speed
Connector: Type A
Wired Interfaces - Other
Sensor: N/A
Software/Management
Management (Cloud-based): Digi Device Cloud
Management (Local): Web Interface via HTTP/HTTPS, Password access control, IP service port control; CLI via serial port, Telnet, Python scripting; Digi SureLink™ "always-on" connection)
Security: SSL tunnels, SSHv2, FIPS 197 (IPsec, HTTPS)
Network Protocols: UDP/TCP, DHCP, SNMPv1/v2
VPN: IPsec with IKE/ISAKMP; Multiple tunnel support; DES, 3DES and up to 256-bit AES encryption; VPN pass-through, GRE forwarding; Simple Certificate Enrollment Protocol (SCEP) for X.509 certificate
Routing: NAT, NAT-T (NAT traversal) VPN tunneling, Port forwarding, VPN/GRE pass-through; Access control lists (IP filtering), IP pass-through, Virtual Router Redundancy Protocol (VRRP) per RFC 3768
Industrial Protocol Support: N/A
Real-Time Clock: Yes
Memory: 16 MB Flash, 32 MB RAM
Power
Input: 6-30 VDC
Consumption: Idle: 1.5 W, Max: 10.4 W
Protection: 4 kV burst (EFT) per-4-4, 2 kV surge per EN61000-4
Connector: Locking barrel
DC Power Cord*: Available upon request
AC Power Supply*: 12 VDC power supply for 0º C to 40º C (32º F to 104º F) included; Extended temperature power supply available separately
Physical
Dimensions (L x W x H): 5.25 in x 3.35 in x 1.00 in (13.33 cm x 8.50 cm x 2.54 cm
Weight: 0.44 lb (0.20 kg)
Status LEDs: Ethernet status, Power, Cellular link/activity, Signal strength (4 bars)
Enclosure Material: Industrial (metal)
Mounting: Wall-mount bracket sold separately
Environmental
Operating Temperature***: -30º C to +75º C (-22 F to +167 F)
Storage Temperature: -40º C to +85º C
Relative Humidity: 5% to 95% (non-condensing)
Ethernet Isolation: 1500VAC min per IEEE 802.3/ANSI X3.263
Serial Port Protection (ESD): +15 kV Air Gap and +8 kV contact discharge per IEC 1000-4-2
Hazardous (Class 1 Div 2): No
Approvals
GSM/UMTS: PTCRB, NAPRD.03, GCF-CC, R&TTE, EN 301 511
CDMA/EV-DO: CDG, TIA/EIA-690, TIA/EIA-98-E
Cellular Carriers: Certified by most major carriers. See www.digi.com for current listing.
Safety: UL 60950, CSA 22.2 No. 60950, EN60950; Class 1 Div 2 (IA model only)
Emissions/Immunity: CE, FCC Part 15 (Class A), AS/NZS CISPR 22, EN55024, EN55022, Class A
Warranty
Product Warranty: 5 years