Twinaxial Network Cable

High speed twinaxial cable assembly with SFP+ 10Gbps hot pluggable modular connectors on each end.

Manufacturer Part Number
PSF1PXD4MBL
EAN/UPC
0007498328364,007498328364,0074983283644,074983283644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type: SFP+ Cable Assembly
Performance Level: 10 Gb/s
Cable Color: Black
Length (m): 4
Length (ft.): 13.12
Nominal Diameter (In.): 0.236
Flammability Rating: CL2
CE Compliant: Yes
Termination End 1: SFP+ 10Gbps Connector
Termination End 2: SFP+ 10Gbps Connector
AWG Size: 24
Cable Type: Twin Axial
Color: Black
Connector 1 Type: SFP+
Connector 2 Type: SFP+
ETIM Number: EC001262
Jacket Material: PVC
Nominal Cable O.D. (In.): 0.236
Nominal Cable O.D. (mm): 6.0
Type: Passive
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000