3.0MP VF IR Bullet Network Camera

Manufacturer Part Number
DS-2CD2632F-IS
EAN/UPC
0816783014802,816783014802,6954273606411,0816783016905,816783016905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor 1/3” progressive scan CMOS
Min. illumination 0.095 lux@F1.4
0 lux with IR
Shutter time 1/30s ~ 1/100,000s
Lens 2.8 ~ 12 mm @F1.4, angle of view: 98° ~ 30.5°
Lens mount Φ14
Day & night ICR
Digital noise reduction 3D DNR
Wide dynamic range Digital WDR
Backlight compensation yes zone configuration

Compression standard
Video compression H.264 / MJPEG
H.264 compression profile main profile
Bit rate 32 Kbps ~ 16 Mbps
Audio compression (-S) G.711 / G.726
Audio bit rate (-S) 64Kbps (G.711) / 16Kbps (G.726)

Image
Max. image resolution 2048 × 1536
Frame rate 60Hz: 15fps (2048 x 1536), 30fps (1920 × 1080), 30fps (1280 x 720)
Image settings Saturation, brightness, contrast adjustable through client software or web browser

Network
Network storage NAS
Alarm trigger motion detection, tampering alarm, network disconnect, IP adress conflict, storage full storage error
Protocols TCP/IP, HTTP, DHCP, DNS, DDNS, RTP, RTSP, PPPoE, SMTP, NTP, UPnP,
ICMP,IGMP,SNMP, FTP, 802.1X, QoS, HTTPS
System compatibility ONVIF, PSIA, CGI
General functionalities User authentication, watermark, dual stream

Interface
Communication interface 1 RJ45 10M / 100M ethernet port
On-board storage Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB

General
Operating conditions -30 °C ~ 60 °C (-22 °F ~ 140 °F), humidity 95% or less (non-condensing)
Power supply DC12V ± 10%, PoE (802.3af)
Power consumption Max. 5.5W (Max. 7.5W with ICR on)
Ingress protection level IP66
IR range Up to 30m
Dimensions 95 x 105 x 258.6 mm (3.74” x 4.13” x10.18”)
Weight 1200g